Bourns, Inc. Fixed Inductors PM1812-181J

Description
180µH Unshielded Inductor 102mA 9.5Ohm Max 1812 (4532 Metric)
Request a Quote Datasheet
Description
180µH Unshielded Inductor 102mA 9.5Ohm Max 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - M6071TR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
M6071TR-ND
Fixed Inductors M6071TR-ND
180µH Unshielded Inductor 102mA 9.5Ohm Max 1812 (4532 Metric)

180µH Unshielded Inductor 102mA 9.5Ohm Max 1812 (4532 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number M6071TR-ND
Product Name Fixed Inductors
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KQ0603TTE68NJ - 1150862-KQ0603TTE68NJ - Win Source Electronics
Specs
Technology Standard
Configuration Fixed
Inductance Range 0.0680 microH
View Details
Fixed Inductors - 50-ECS-HCMPI-0402Q-R40M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details