Bourns, Inc. Fixed Inductors PM1812-180J-RC

Description
18µH Unshielded Inductor 190mA 2.8Ohm Max 1812 (4532 Metric)
Request a Quote Datasheet
Description
18µH Unshielded Inductor 190mA 2.8Ohm Max 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - PM1812-180J-RC-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
PM1812-180J-RC-ND
Fixed Inductors PM1812-180J-RC-ND
18µH Unshielded Inductor 190mA 2.8Ohm Max 1812 (4532 Metric)

18µH Unshielded Inductor 190mA 2.8Ohm Max 1812 (4532 Metric)

Buy Now Datasheet
Smd Inductor, 18 Uh, 190Ma, 5%, 15Mhz; Inductance Bourns Jw Miller - 63K3142 - Newark, An Avnet Company
Chicago, IL, United States
Smd Inductor, 18 Uh, 190Ma, 5%, 15Mhz; Inductance Bourns Jw Miller
63K3142
Smd Inductor, 18 Uh, 190Ma, 5%, 15Mhz; Inductance Bourns Jw Miller 63K3142
SMD INDUCTOR, 18 uH, 190mA, 5%, 15MHZ; Inductance:18µH; DC Resistance Max:2.8ohm; Self Resonant Frequency:15MHz; DC Current Rating:190mA; Inductor Case / Package:1812 [4532 Metric]; Product Range:PM1812 Series; Core Material:Ferrite RoHS Compliant: Yes

SMD INDUCTOR, 18 uH, 190mA, 5%, 15MHZ; Inductance:18µH; DC Resistance Max:2.8ohm; Self Resonant Frequency:15MHz; DC Current Rating:190mA; Inductor Case / Package:1812 [4532 Metric]; Product Range:PM1812 Series; Core Material:Ferrite RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number PM1812-180J-RC-ND 63K3142
Product Name Fixed Inductors Smd Inductor, 18 Uh, 190Ma, 5%, 15Mhz; Inductance Bourns Jw Miller
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0402-2334JUL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Surface Mount Inductors - 2567611 - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0150 microH
DCR 0.8500 ohms
View Details
Common Mode Chokes - 486-DSO1-25-0003-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details