Bourns, Inc. Fixed Inductors PM1812-121J

Description
120µH Unshielded Inductor 110mA 8Ohm Max 1812 (4532 Metric)
Request a Quote Datasheet
Description
120µH Unshielded Inductor 110mA 8Ohm Max 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - M6069TR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
M6069TR-ND
Fixed Inductors M6069TR-ND
120µH Unshielded Inductor 110mA 8Ohm Max 1812 (4532 Metric)

120µH Unshielded Inductor 110mA 8Ohm Max 1812 (4532 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number M6069TR-ND
Product Name Fixed Inductors
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPIL0530-4R7MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Ferrite Beads and Chips - 2019-CZP2AFTTD601PDKR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
DCR 0.2000 ohms
Rated DC Current 2000 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Power Inductors - 1-2176636-3 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 10 microH
View Details
2 suppliers
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details