FIXED IND 12UH 225MA 2 OHM SMD Product overview: PM1812-120J-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 12UH, 225MA, 2 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 12UH, 225MA, 2 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-PM1812-120J-RC can be used for catalog matching and distributor lookup.
12µH Unshielded Inductor 225mA 2Ohm Max 1812 (4532 Metric)
12µH Unshielded Inductor 225mA 2Ohm Max 1812 (4532 Metric)
12µH Unshielded Inductor 225mA 2Ohm Max 1812 (4532 Metric)
SMD INDUCTOR, 12 uH, 225mA, 5%, 18MHZ; Inductance:12µH; DC Resistance Max:2ohm; Self Resonant Frequency:18MHz; DC Current Rating:225mA; Inductor Case / Package:1812 [4532 Metric]; Product Range:PM1812 Series; Core Material:Ferrite RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 71-PM1812-120J-RC | M8532DKR-ND | 63K3138 |
| Product Name | SMD 12UH 225MA 2 OHM Inductor and Choke | Fixed Inductors | Smd Inductor, 12 Uh, 225Ma, 5%, 18Mhz; Inductance Bourns Jw Miller |
| Operating Temperature | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) | |
| Mounting Option | Surface Mount | Surface Mount Technology | Surface Mount Technology |
| Technology | Power Inductor | ||
| Core Material | Ferrite | Ferrite | |
| Inductance Range | 12 microH | 12 microH |