Bourns, Inc. Fixed Inductors PM1812-101J-RC

Description
100µH Unshielded Inductor 110mA 8Ohm Max 1812 (4532 Metric)
Request a Quote Datasheet
Description
100µH Unshielded Inductor 110mA 8Ohm Max 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - M8535TR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
M8535TR-ND
Fixed Inductors M8535TR-ND
100µH Unshielded Inductor 110mA 8Ohm Max 1812 (4532 Metric)

100µH Unshielded Inductor 110mA 8Ohm Max 1812 (4532 Metric)

Buy Now Datasheet
Fixed Inductors - M8535DKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
M8535DKR-ND
Fixed Inductors M8535DKR-ND
100µH Unshielded Inductor 110mA 8Ohm Max 1812 (4532 Metric)

100µH Unshielded Inductor 110mA 8Ohm Max 1812 (4532 Metric)

Buy Now Datasheet
Fixed Inductors - M8535CT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
M8535CT-ND
Fixed Inductors M8535CT-ND
100µH Unshielded Inductor 110mA 8Ohm Max 1812 (4532 Metric)

100µH Unshielded Inductor 110mA 8Ohm Max 1812 (4532 Metric)

Buy Now Datasheet
SMD 100UH 110MA 8 OHM Inductor and Choke - 71-PM1812-101J-RC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 100UH 110MA 8 OHM Inductor and Choke
71-PM1812-101J-RC
SMD 100UH 110MA 8 OHM Inductor and Choke 71-PM1812-101J-RC
FIXED IND 100UH 110MA 8 OHM SMD Product overview: PM1812-101J-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100UH, 110MA, 8 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 100UH, 110MA, 8 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-PM1812-101J-RC can be used for catalog matching and distributor lookup.

FIXED IND 100UH 110MA 8 OHM SMD Product overview: PM1812-101J-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100UH, 110MA, 8 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 100UH, 110MA, 8 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-PM1812-101J-RC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
INDUCTOR,CHIP, 100UH, +/-5%, 8 OHM RDC MAX - 70155145 - Allied Electronics, Inc.
Fort Worth, TX, USA
INDUCTOR,CHIP, 100UH, +/-5%, 8 OHM RDC MAX
70155145
INDUCTOR,CHIP, 100UH, +/-5%, 8 OHM RDC MAX 70155145
INDUCTOR,CHIP, 100UH, +/-5%, 8 OHM RDC MAX

INDUCTOR,CHIP, 100UH, +/-5%, 8 OHM RDC MAX

Supplier's Site
Smd Inductor, 100 Uh, 110Ma, 5%, 7Mhz; Inductance Bourns Jw Miller - 63K3136 - Newark, An Avnet Company
Chicago, IL, United States
Smd Inductor, 100 Uh, 110Ma, 5%, 7Mhz; Inductance Bourns Jw Miller
63K3136
Smd Inductor, 100 Uh, 110Ma, 5%, 7Mhz; Inductance Bourns Jw Miller 63K3136
SMD INDUCTOR, 100 uH, 110mA, 5%, 7MHZ; Inductance:100µH; DC Resistance Max:8ohm; Self Resonant Frequency:8MHz; DC Current Rating:110mA; Inductor Case / Package:1812 [4532 Metric]; Product Range:PM1812 Series; Core Material:Ferrite RoHS Compliant: Yes

SMD INDUCTOR, 100 uH, 110mA, 5%, 7MHZ; Inductance:100µH; DC Resistance Max:8ohm; Self Resonant Frequency:8MHz; DC Current Rating:110mA; Inductor Case / Package:1812 [4532 Metric]; Product Range:PM1812 Series; Core Material:Ferrite RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, Wirewound, 100Uh, 0.11A, 1812; Inductance Bourns Jw Miller - 83R8655 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Wirewound, 100Uh, 0.11A, 1812; Inductance Bourns Jw Miller
83R8655
Inductor, Wirewound, 100Uh, 0.11A, 1812; Inductance Bourns Jw Miller 83R8655
INDUCTOR, WIREWOUND, 100UH, 0.11A, 1812; Inductance:100µH; DC Resistance Max:8ohm; Self Resonant Frequency:8MHz; DC Current Rating:110mA; Inductor Case / Package:1812 [4532 Metric]; Product Range:PM1812 Series; Core Material:Ferrite RoHS Compliant: Yes

INDUCTOR, WIREWOUND, 100UH, 0.11A, 1812; Inductance:100µH; DC Resistance Max:8ohm; Self Resonant Frequency:8MHz; DC Current Rating:110mA; Inductor Case / Package:1812 [4532 Metric]; Product Range:PM1812 Series; Core Material:Ferrite RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Allied Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number M8535TR-ND 71-PM1812-101J-RC 70155145 63K3136 83R8655
Product Name Fixed Inductors SMD 100UH 110MA 8 OHM Inductor and Choke INDUCTOR,CHIP, 100UH, +/-5%, 8 OHM RDC MAX Smd Inductor, 100 Uh, 110Ma, 5%, 7Mhz; Inductance Bourns Jw Miller Inductor, Wirewound, 100Uh, 0.11A, 1812; Inductance Bourns Jw Miller
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology
Core Material Ferrite Ferrite
Configuration Fixed
Inductance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Inductors - 2567663P - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 1.00E-3 microH
DCR 0.0600 ohms
View Details
Magnetically Compensated Choke, 1-phase, high design - DFKH - SCHURTER Inc
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Inductance Range 600 to 50000 microH
View Details
Fixed Inductors - KQ0805TTER18G - 975609-KQ0805TTER18G - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Technology Standard
Configuration Fixed
View Details