Bourns, Inc. Fixed Inductors PM1608S-682M-RC

Description
6.8mH Shielded Wirewound Inductor 40mA 25Ohm Max Nonstandard
Request a Quote Datasheet
Description
6.8mH Shielded Wirewound Inductor 40mA 25Ohm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - PM1608S-682M-RC-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
PM1608S-682M-RC-ND
Fixed Inductors PM1608S-682M-RC-ND
6.8mH Shielded Wirewound Inductor 40mA 25Ohm Max Nonstandard

6.8mH Shielded Wirewound Inductor 40mA 25Ohm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number PM1608S-682M-RC-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2153JQL1T-1CT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details
Surface Mount Inductors - 2567655P - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0082 microH
DCR 0.2400 ohms
View Details
Common Mode Chokes - 486-5704-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details