Bourns, Inc. Fixed Inductors PM1608S-4R7M-RC

Description
4.7µH Shielded Wirewound Inductor 1.4A 60mOhm Max Nonstandard
Request a Quote Datasheet
Description
4.7µH Shielded Wirewound Inductor 1.4A 60mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - PM1608S-4R7M-RC-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
PM1608S-4R7M-RC-ND
Fixed Inductors PM1608S-4R7M-RC-ND
4.7µH Shielded Wirewound Inductor 1.4A 60mOhm Max Nonstandard

4.7µH Shielded Wirewound Inductor 1.4A 60mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number PM1608S-4R7M-RC-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-3176-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
2 suppliers
0402CS (1005) High Temperature Ceramic Chip Inductors - 0402CS-82N 0402CS-82NXJRW , 0402CS-82NXGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details