Bourns, Inc. Fixed Inductors PM1608S-471M-RC

Description
470µH Shielded Wirewound Inductor 190mA 1.8Ohm Max Nonstandard
Request a Quote Datasheet
Description
470µH Shielded Wirewound Inductor 190mA 1.8Ohm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - PM1608S-471M-RC-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
PM1608S-471M-RC-ND
Fixed Inductors PM1608S-471M-RC-ND
470µH Shielded Wirewound Inductor 190mA 1.8Ohm Max Nonstandard

470µH Shielded Wirewound Inductor 190mA 1.8Ohm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number PM1608S-471M-RC-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details
Common Mode Chokes - 486-3178-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-20150 - Triad Magnetics
Specs
Technology Standard
Inductance Range 15 microH
DCR 0.0900 ohms
View Details
2 suppliers
Fixed Inductors - KQ1008TE10NK - 1067834-KQ1008TE10NK - Win Source Electronics
Specs
Configuration Fixed
Inductance Range 0.0100 microH
Inductance Tolerance 10 (+/- %)
View Details