Power Inductors - SMD 10mH 20% Product overview: PM1608S-103M-RC from J.W. Miller is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10mH. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10mH, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-PM1608S-103M-RC can be used for catalog matching and distributor lookup.
10mH Shielded Wirewound Inductor 20mA 32.8Ohm Max Nonstandard
FIXED IND 10MH 20MA 32.8 OHM SMD
FIXED IND 10MH 20MA 32.8 OHM SMD
| ERSAELECTRONICS PTE. LTD. | DigiKey | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 71-PM1608S-103M-RC | 118-PM1608S-103M-RCTR-ND |
| Product Name | SMD 10mH Inductor and Choke | Fixed Inductors |
| Technology | Power Inductor | |
| Core Material | Ferrite | Ferrite; Drum Core, Wirewound |
| Inductance Range | 10000 microH | |
| Inductance Tolerance | 20 (+/- %) | 20 (+/- %) |
| Packing Method | Reel | Tape Reel |