Bourns, Inc. Fixed Inductors PM1608S-102M-RC

Description
1mH Shielded Wirewound Inductor 150mA 3.4Ohm Max Nonstandard
Request a Quote Datasheet
Description
1mH Shielded Wirewound Inductor 150mA 3.4Ohm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 118-PM1608S-102M-RCDKR-ND - DigiKey
Thief River Falls, MN, United States
1mH Shielded Wirewound Inductor 150mA 3.4Ohm Max Nonstandard

1mH Shielded Wirewound Inductor 150mA 3.4Ohm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 118-PM1608S-102M-RCCT-ND - DigiKey
Thief River Falls, MN, United States
1mH Shielded Wirewound Inductor 150mA 3.4Ohm Max Nonstandard

1mH Shielded Wirewound Inductor 150mA 3.4Ohm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 118-PM1608S-102M-RCTR-ND - DigiKey
Thief River Falls, MN, United States
1mH Shielded Wirewound Inductor 150mA 3.4Ohm Max Nonstandard

1mH Shielded Wirewound Inductor 150mA 3.4Ohm Max Nonstandard

Buy Now Datasheet
SMD 1MH 150MA 3.4 OHM Inductor and Choke - 71-PM1608S-102M-RC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1MH 150MA 3.4 OHM Inductor and Choke
71-PM1608S-102M-RC
SMD 1MH 150MA 3.4 OHM Inductor and Choke 71-PM1608S-102M-RC
FIXED IND 1MH 150MA 3.4 OHM SMD Product overview: PM1608S-102M-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1MH, 150MA, 3.4 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1MH, 150MA, 3.4 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-PM1608S-102M-RC can be used for catalog matching and distributor lookup.

FIXED IND 1MH 150MA 3.4 OHM SMD Product overview: PM1608S-102M-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1MH, 150MA, 3.4 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1MH, 150MA, 3.4 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-PM1608S-102M-RC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 118-PM1608S-102M-RCDKR-ND 71-PM1608S-102M-RC
Product Name Fixed Inductors SMD 1MH 150MA 3.4 OHM Inductor and Choke
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount
Core Material Ferrite; Drum Core, Wirewound Ferrite
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Dual 5000uH 15A 0.017Ohm Inductor and Choke - 839-DKIP-0231-1505 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 5000 microH
Inductance Tolerance 50 (+/- %)
Lead Style Lead Wire
View Details
2 suppliers
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Power Inductors - ECS-MPI4040R1-1R5-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details