Bourns, Inc. Fixed Inductors PM1608-4R7M-RC

Description
4.7µH Unshielded Wirewound Inductor 1.5A 90mOhm Max Nonstandard
Request a Quote Datasheet
Description
4.7µH Unshielded Wirewound Inductor 1.5A 90mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - PM1608-4R7M-RC-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
PM1608-4R7M-RC-ND
Fixed Inductors PM1608-4R7M-RC-ND
4.7µH Unshielded Wirewound Inductor 1.5A 90mOhm Max Nonstandard

4.7µH Unshielded Wirewound Inductor 1.5A 90mOhm Max Nonstandard

Buy Now Datasheet
SMD 4.7uH Inductor and Choke - 71-PM1608-4R7M-RC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 4.7uH Inductor and Choke
71-PM1608-4R7M-RC
SMD 4.7uH Inductor and Choke 71-PM1608-4R7M-RC
Power Inductors - SMD 4.7uH 20% Product overview: PM1608-4R7M-RC from J.W. Miller is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7uH. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 4.7uH, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-PM1608-4R7M-RC can be used for catalog matching and distributor lookup.

Power Inductors - SMD 4.7uH 20% Product overview: PM1608-4R7M-RC from J.W. Miller is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7uH. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 4.7uH, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-PM1608-4R7M-RC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Fixed Inductors - PM1608-4R7M-RC
1089423-PM1608-4R7M-RC
Fixed Inductors - PM1608-4R7M-RC 1089423-PM1608-4R7M-RC
Manufacturer: Bourns Inc. Win Source Part Number: 1089423-PM1608-4R7M- RC Packaging: Reel - TR Type: Wirewound Current Rating: 1.5A Inductance: 4.7μH Height - Seated (Max): 0.115" (2.92mm) Mounting: SMD (SMT) Tolerance: ±20% Material - Core: Ferrite Current - Saturation: 1.5A Q @ Freq: 17 @ 7.96MHz Frequency - Self Resonant: 50MHz Frequency - Test: 7.96MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 90 mOhm Max Status: Active Temperature Range - Operating: -40°C to 125°C Popularity: Medium Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Balance

Manufacturer: Bourns Inc.
Win Source Part Number: 1089423-PM1608-4R7M-RC
Packaging: Reel - TR
Type: Wirewound
Current Rating: 1.5A
Inductance: 4.7μH
Height - Seated (Max): 0.115" (2.92mm)
Mounting: SMD (SMT)
Tolerance: ±20%
Material - Core: Ferrite
Current - Saturation: 1.5A
Q @ Freq: 17 @ 7.96MHz
Frequency - Self Resonant: 50MHz
Frequency - Test: 7.96MHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 90 mOhm Max
Status: Active
Temperature Range - Operating: -40°C to 125°C
Popularity: Medium
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number PM1608-4R7M-RC-ND 71-PM1608-4R7M-RC 1089423-PM1608-4R7M-RC
Product Name Fixed Inductors SMD 4.7uH Inductor and Choke Fixed Inductors - PM1608-4R7M-RC
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound Ferrite
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data