Bourns, Inc. Fixed Inductors PM1608-470M

Description
47µH Unshielded Wirewound Inductor 500mA 640mOhm Max Nonstandard
Request a Quote Datasheet
Description
47µH Unshielded Wirewound Inductor 500mA 640mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - M9932TR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
M9932TR-ND
Fixed Inductors M9932TR-ND
47µH Unshielded Wirewound Inductor 500mA 640mOhm Max Nonstandard

47µH Unshielded Wirewound Inductor 500mA 640mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number M9932TR-ND
Product Name Fixed Inductors
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2123JQL1T-1TR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details
Leaded Inductors - 1678365 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 470 microH
Q Factor 70
View Details
Common Mode Chokes - 486-5774-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details