Bourns, Inc. Fixed Inductors PM1608-3R3M-RC

Description
FIXED IND 3.3UH 2A 80 MOHM SMD
Request a Quote Datasheet
Description
FIXED IND 3.3UH 2A 80 MOHM SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 118-PM1608-3R3M-RCDKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 3.3UH 2A 80 MOHM SMD

FIXED IND 3.3UH 2A 80 MOHM SMD

Buy Now Datasheet
Fixed Inductors - 118-PM1608-3R3M-RCCT-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 3.3UH 2A 80 MOHM SMD

FIXED IND 3.3UH 2A 80 MOHM SMD

Buy Now Datasheet
Fixed Inductors - 118-PM1608-3R3M-RCTR-ND - DigiKey
Thief River Falls, MN, United States
3.3µH Unshielded Wirewound Inductor 2A 80mOhm Max Nonstandard

3.3µH Unshielded Wirewound Inductor 2A 80mOhm Max Nonstandard

Buy Now Datasheet
SMD 3.3UH 2A 80 MOHM Inductor and Choke - 71-PM1608-3R3M-RC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 3.3UH 2A 80 MOHM Inductor and Choke
71-PM1608-3R3M-RC
SMD 3.3UH 2A 80 MOHM Inductor and Choke 71-PM1608-3R3M-RC
FIXED IND 3.3UH 2A 80 MOHM SMD Product overview: PM1608-3R3M-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.3UH, 2A, 80 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 3.3UH, 2A, 80 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-PM1608-3R3M-RC can be used for catalog matching and distributor lookup.

FIXED IND 3.3UH 2A 80 MOHM SMD Product overview: PM1608-3R3M-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.3UH, 2A, 80 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 3.3UH, 2A, 80 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-PM1608-3R3M-RC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 118-PM1608-3R3M-RCDKR-ND 71-PM1608-3R3M-RC
Product Name Fixed Inductors SMD 3.3UH 2A 80 MOHM Inductor and Choke
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount
Core Material Ferrite; Drum Core, Wirewound Ferrite
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-J685JAL4TDKR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Surface Mount Inductors - 1910166P - RS Components, Ltd.
Specs
Inductance Range 33 microH
Rated DC Current 105 milliamps
Standards and Certifications RoHS
View Details
Through-Hole 200uH 1A 600V Inductor and Choke - 839-DS1-175-0003 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 200 microH
Inductance Tolerance 15 (+/- %)
Lead Style Radial; Radial
View Details
2 suppliers