Bourns, Inc. Fixed Inductors PM1608-2R2M

Description
2.2µH Unshielded Wirewound Inductor 2.4A 70mOhm Max Nonstandard
Request a Quote Datasheet
Description
2.2µH Unshielded Wirewound Inductor 2.4A 70mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - PM1608-2R2M-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
PM1608-2R2M-ND
Fixed Inductors PM1608-2R2M-ND
2.2µH Unshielded Wirewound Inductor 2.4A 70mOhm Max Nonstandard

2.2µH Unshielded Wirewound Inductor 2.4A 70mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number PM1608-2R2M-ND
Product Name Fixed Inductors
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0603-2363JUL4TDKR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Surface Mount Inductors - 1858252 - RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 33 microH
Standards and Certifications RoHS
View Details
Compensated Choke, 1-phase - DKCV-1 - SCHURTER Inc
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Inductance Range 900 to 180000 microH
View Details