Bourns, Inc. Fixed Inductors PM13560S-6R0M

Description
6µH Shielded Wirewound Inductor 9.5A 10.7mOhm Max Nonstandard
Request a Quote Datasheet
Description
6µH Shielded Wirewound Inductor 9.5A 10.7mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - M1283TR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
M1283TR-ND
Fixed Inductors M1283TR-ND
6µH Shielded Wirewound Inductor 9.5A 10.7mOhm Max Nonstandard

6µH Shielded Wirewound Inductor 9.5A 10.7mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number M1283TR-ND
Product Name Fixed Inductors
Operating Temperature -40 to 150 C (-40 to 302 F)
Mounting Option Surface Mount Technology
Core Material Iron; Drum Core, Wirewound
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 486-5676-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details
AX97 Series SMD Power Shielded Inductors - AX97-403R3 - Triad Magnetics
Specs
Technology Standard
Inductance Range 3.3 microH
DCR 0.0100 ohms
View Details
Fixed Inductors - 50-ECS-MPIP0420-R33MCTR-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details