Bourns, Inc. Fixed Inductors PM13560S-100M-RC

Description
10µH Shielded Wirewound Inductor 9A 25.5mOhm Max Nonstandard
Request a Quote Datasheet
Description
10µH Shielded Wirewound Inductor 9A 25.5mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - M8502TR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
M8502TR-ND
Fixed Inductors M8502TR-ND
10µH Shielded Wirewound Inductor 9A 25.5mOhm Max Nonstandard

10µH Shielded Wirewound Inductor 9A 25.5mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - M8502CT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
M8502CT-ND
Fixed Inductors M8502CT-ND
10µH Shielded Wirewound Inductor 9A 25.5mOhm Max Nonstandard

10µH Shielded Wirewound Inductor 9A 25.5mOhm Max Nonstandard

Buy Now Datasheet
SMD 10UH 9A 25.5 MOHM Inductor and Choke - 71-PM13560S-100M-RC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 10UH 9A 25.5 MOHM Inductor and Choke
71-PM13560S-100M-RC
SMD 10UH 9A 25.5 MOHM Inductor and Choke 71-PM13560S-100M-RC
FIXED IND 10UH 9A 25.5 MOHM SMD Product overview: PM13560S-100M-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10UH, 9A, 25.5 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10UH, 9A, 25.5 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-PM13560S-100M-RC can be used for catalog matching and distributor lookup.

FIXED IND 10UH 9A 25.5 MOHM SMD Product overview: PM13560S-100M-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10UH, 9A, 25.5 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10UH, 9A, 25.5 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-PM13560S-100M-RC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductor, Shielded, 10Uh, 16A, Smd; Inductance Bourns Jw Miller - 14P9673 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 10Uh, 16A, Smd; Inductance Bourns Jw Miller
14P9673
Inductor, Shielded, 10Uh, 16A, Smd; Inductance Bourns Jw Miller 14P9673
INDUCTOR, SHIELDED, 10UH, 16A, SMD; Inductance:10µH; RMS Current (Irms):9A; Inductor Construction:Shielde d; Saturation Current (Isat):16A; Product Range:PM13560S Series; DC Resistance Max:0.0255ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, SHIELDED, 10UH, 16A, SMD; Inductance:10µH; RMS Current (Irms):9A; Inductor Construction:Shielded; Saturation Current (Isat):16A; Product Range:PM13560S Series; DC Resistance Max:0.0255ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number M8502TR-ND 71-PM13560S-100M-RC 14P9673
Product Name Fixed Inductors SMD 10UH 9A 25.5 MOHM Inductor and Choke Inductor, Shielded, 10Uh, 16A, Smd; Inductance Bourns Jw Miller
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology
Core Material Iron; Drum Core, Wirewound Iron
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

AX97 Series SMD Power Shielded Inductors - AX97-10151 - Triad Magnetics
Specs
Technology Standard
Inductance Range 150 microH
DCR 3.08 ohms
View Details
2 suppliers
Fixed Inductors - 50-ECS-MPIP0420-4R7MCCT-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details