Bourns, Inc. SMD 15UH 5.2A 28.5MOHM Inductor and Choke PM127SH-150M-RC

Description
FIXED IND 15UH 5.2A 28.5MOHM SMD Product overview: PM127SH-150M-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 15UH, 5.2A, 28.5MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 15UH, 5.2A, 28.5MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-PM127SH-150M-RC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 15UH 5.2A 28.5MOHM SMD Product overview: PM127SH-150M-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 15UH, 5.2A, 28.5MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 15UH, 5.2A, 28.5MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-PM127SH-150M-RC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 15UH 5.2A 28.5MOHM Inductor and Choke - 71-PM127SH-150M-RC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 15UH 5.2A 28.5MOHM Inductor and Choke
71-PM127SH-150M-RC
SMD 15UH 5.2A 28.5MOHM Inductor and Choke 71-PM127SH-150M-RC
FIXED IND 15UH 5.2A 28.5MOHM SMD Product overview: PM127SH-150M-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 15UH, 5.2A, 28.5MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 15UH, 5.2A, 28.5MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-PM127SH-150M-RC can be used for catalog matching and distributor lookup.

FIXED IND 15UH 5.2A 28.5MOHM SMD Product overview: PM127SH-150M-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 15UH, 5.2A, 28.5MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 15UH, 5.2A, 28.5MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-PM127SH-150M-RC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 118-PM127SH-150M-RCTR-ND - DigiKey
Thief River Falls, MN, United States
15µH Shielded Wirewound Inductor 5.2A 28.5mOhm Max Nonstandard

15µH Shielded Wirewound Inductor 5.2A 28.5mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 118-PM127SH-150M-RCDKR-ND - DigiKey
Thief River Falls, MN, United States
15µH Shielded Wirewound Inductor 5.2A 28.5mOhm Max Nonstandard

15µH Shielded Wirewound Inductor 5.2A 28.5mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 118-PM127SH-150M-RCCT-ND - DigiKey
Thief River Falls, MN, United States
15µH Shielded Wirewound Inductor 5.2A 28.5mOhm Max Nonstandard

15µH Shielded Wirewound Inductor 5.2A 28.5mOhm Max Nonstandard

Buy Now Datasheet
Inductor, Shielded, 15Uh, 5A, Smd; Inductance Bourns Jw Miller - 63K2799 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 15Uh, 5A, Smd; Inductance Bourns Jw Miller
63K2799
Inductor, Shielded, 15Uh, 5A, Smd; Inductance Bourns Jw Miller 63K2799
INDUCTOR, SHIELDED, 15UH, 5A, SMD; Inductance:15µH; RMS Current (Irms):5.2A; Inductor Construction:Shielde d; Saturation Current (Isat):5A; Product Range:PM127SH Series; DC Resistance Max:0.0285ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, SHIELDED, 15UH, 5A, SMD; Inductance:15µH; RMS Current (Irms):5.2A; Inductor Construction:Shielded; Saturation Current (Isat):5A; Product Range:PM127SH Series; DC Resistance Max:0.0285ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, Shielded, 15Uh, 5A, Smd; Inductance Bourns Jw Miller - 63K2798 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 15Uh, 5A, Smd; Inductance Bourns Jw Miller
63K2798
Inductor, Shielded, 15Uh, 5A, Smd; Inductance Bourns Jw Miller 63K2798
INDUCTOR, SHIELDED, 15UH, 5A, SMD; Inductance:15µH; RMS Current (Irms):5.2A; Inductor Construction:Shielde d; Saturation Current (Isat):5A; Product Range:PM127SH Series; DC Resistance Max:0.0285ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, SHIELDED, 15UH, 5A, SMD; Inductance:15µH; RMS Current (Irms):5.2A; Inductor Construction:Shielded; Saturation Current (Isat):5A; Product Range:PM127SH Series; DC Resistance Max:0.0285ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-PM127SH-150M-RC 118-PM127SH-150M-RCTR-ND 63K2799
Product Name SMD 15UH 5.2A 28.5MOHM Inductor and Choke Fixed Inductors Inductor, Shielded, 15Uh, 5A, Smd; Inductance Bourns Jw Miller
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology
Technology Drum Core, Wirewound
Core Material Ferrite Ferrite; Drum Core, Wirewound
Inductance Range 15 microH 15 microH
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2154JQL1T-1CT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Power Inductors - 1-2176780-1 - TE Connectivity
Specs
Operating Temperature -55 to 155 C (-67 to 311 F)
Application Power Choke
Inductance Range 3.3 microH
View Details
Fixed Inductors - 0402DC-2N0XJRW - ODG (Origin Data Global)
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology; Surface Mount
Technology Wirewound; Wirewound
View Details