Bourns, Inc. SMD 9.0uH Inductor and Choke PM12651S-9R0M-RC

Description
Power Inductors - SMD 9.0uH 20% Product overview: PM12651S-9R0M-RC from J.W. Miller is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 9.0uH. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 9.0uH, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-PM12651S-9R0M-RC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Power Inductors - SMD 9.0uH 20% Product overview: PM12651S-9R0M-RC from J.W. Miller is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 9.0uH. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 9.0uH, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-PM12651S-9R0M-RC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 9.0uH Inductor and Choke - 71-PM12651S-9R0M-RC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 9.0uH Inductor and Choke
71-PM12651S-9R0M-RC
SMD 9.0uH Inductor and Choke 71-PM12651S-9R0M-RC
Power Inductors - SMD 9.0uH 20% Product overview: PM12651S-9R0M-RC from J.W. Miller is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 9.0uH. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 9.0uH, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-PM12651S-9R0M-RC can be used for catalog matching and distributor lookup.

Power Inductors - SMD 9.0uH 20% Product overview: PM12651S-9R0M-RC from J.W. Miller is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 9.0uH. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 9.0uH, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-PM12651S-9R0M-RC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - PM12651S-9R0M-RC-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
PM12651S-9R0M-RC-ND
Fixed Inductors PM12651S-9R0M-RC-ND
9µH Shielded Wirewound Inductor 10A 22.5mOhm Max Nonstandard

9µH Shielded Wirewound Inductor 10A 22.5mOhm Max Nonstandard

Buy Now Datasheet
Laguna Hills, CA, United States
Fixed Inductors - PM12651S-9R0M-RC
811255-PM12651S-9R0M-RC
Fixed Inductors - PM12651S-9R0M-RC 811255-PM12651S-9R0M-RC
Manufacturer: Bourns Inc. Win Source Part Number: 811255-PM12651S-9R0M -RC Packaging: Reel Type: Wirewound Mounting Style: SMD Shielding: Shielded Inductance: 9μH Tolerance: ±20% Material - Core: Iron Current - Saturation: 18A DC Resistance (DCR): 22.5mOhm Max Temperature Range - Operating: -55°C ~ 150°C Dimension: 0.547" L x 0.531" W (13.90mm x 13.50mm) Manufacturer Package: Nonstandard Height - Seated (Maximum): 0.232" (5.90mm) Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 500 MSL Level: 1 (Unlimited) Current Rating (Amps): 10A Inductance Frequency - Test: 100kHz Part Number Series: PM12651S

Manufacturer: Bourns Inc.
Win Source Part Number: 811255-PM12651S-9R0M-RC
Packaging: Reel
Type: Wirewound
Mounting Style: SMD
Shielding: Shielded
Inductance: 9μH
Tolerance: ±20%
Material - Core: Iron
Current - Saturation: 18A
DC Resistance (DCR): 22.5mOhm Max
Temperature Range - Operating: -55°C ~ 150°C
Dimension: 0.547" L x 0.531" W (13.90mm x 13.50mm)
Manufacturer Package: Nonstandard
Height - Seated (Maximum): 0.232" (5.90mm)
Popularity: Medium
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 500
MSL Level: 1 (Unlimited)
Current Rating (Amps): 10A
Inductance Frequency - Test: 100kHz
Part Number Series: PM12651S

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-PM12651S-9R0M-RC PM12651S-9R0M-RC-ND 811255-PM12651S-9R0M-RC
Product Name SMD 9.0uH Inductor and Choke Fixed Inductors Fixed Inductors - PM12651S-9R0M-RC
Technology Power Choke Standard; Wirewound
Core Material Ferrite Iron; Drum Core, Wirewound Iron
Inductance Range 9 microH 9 microH
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Packing Method Reel Tape Reel Tape Reel; Reel
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2184JQL1T-1TR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details
Chokes - 1879855-4 - TE Connectivity
TE Connectivity
Specs
Application Power Choke
DCR 0.2500 ohms
Impedance 120 ohms
View Details
0302CS (0805) High Q Ceramic Chip Inductors - 0302CS-18N 0302CS-18NXJRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details