Bourns, Inc. Fixed Inductors PM12645S-1R8M-RC

Description
1.8µH Shielded Wirewound Inductor 21A 4.7mOhm Max Nonstandard
Request a Quote Datasheet
Description
1.8µH Shielded Wirewound Inductor 21A 4.7mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 118-PM12645S-1R8M-RCTR-ND - DigiKey
Thief River Falls, MN, United States
1.8µH Shielded Wirewound Inductor 21A 4.7mOhm Max Nonstandard

1.8µH Shielded Wirewound Inductor 21A 4.7mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 118-PM12645S-1R8M-RCCT-ND - DigiKey
Thief River Falls, MN, United States
1.8µH Shielded Wirewound Inductor 21A 4.7mOhm Max Nonstandard

1.8µH Shielded Wirewound Inductor 21A 4.7mOhm Max Nonstandard

Buy Now Datasheet
SMD 1.8UH 21A 4.7 MOHM Inductor and Choke - 71-PM12645S-1R8M-RC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1.8UH 21A 4.7 MOHM Inductor and Choke
71-PM12645S-1R8M-RC
SMD 1.8UH 21A 4.7 MOHM Inductor and Choke 71-PM12645S-1R8M-RC
FIXED IND 1.8UH 21A 4.7 MOHM SMD Product overview: PM12645S-1R8M-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.8UH, 21A, 4.7 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.8UH, 21A, 4.7 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-PM12645S-1R8M-RC can be used for catalog matching and distributor lookup.

FIXED IND 1.8UH 21A 4.7 MOHM SMD Product overview: PM12645S-1R8M-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.8UH, 21A, 4.7 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.8UH, 21A, 4.7 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-PM12645S-1R8M-RC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 118-PM12645S-1R8M-RCTR-ND 71-PM12645S-1R8M-RC
Product Name Fixed Inductors SMD 1.8UH 21A 4.7 MOHM Inductor and Choke
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Mounting Option Surface Mount Technology Surface Mount
Core Material Iron; Drum Core, Wirewound Iron
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

SMD Inductor and Choke - 71-KQ0603TTE12NJ - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Core Material Ferrite
Inductance Range 0.0120 microH
Inductance Tolerance 5 (+/- %)
View Details
2 suppliers
Specs
Application RF Choke
View Details
Common Mode Chokes - 486-DKFP-D21D-2N6Q-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details