Bourns, Inc. 82UH 1.14A 200 MOHM Inductor and Choke PM125S-820M

Description
FIXED IND 82UH 1.14A 200 MOHM Product overview: PM125S-820M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 82UH, 1.14A, 200 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 82UH, 1.14A, 200 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-PM125S-820M can be used for catalog matching and distributor lookup.
Request a Quote
Description
FIXED IND 82UH 1.14A 200 MOHM Product overview: PM125S-820M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 82UH, 1.14A, 200 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 82UH, 1.14A, 200 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-PM125S-820M can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
82UH 1.14A 200 MOHM Inductor and Choke - 71-PM125S-820M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
82UH 1.14A 200 MOHM Inductor and Choke
71-PM125S-820M
82UH 1.14A 200 MOHM Inductor and Choke 71-PM125S-820M
FIXED IND 82UH 1.14A 200 MOHM Product overview: PM125S-820M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 82UH, 1.14A, 200 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 82UH, 1.14A, 200 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-PM125S-820M can be used for catalog matching and distributor lookup.

FIXED IND 82UH 1.14A 200 MOHM Product overview: PM125S-820M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 82UH, 1.14A, 200 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 82UH, 1.14A, 200 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-PM125S-820M can be used for catalog matching and distributor lookup.

Supplier's Site
Laguna Hills, CA, United States
Fixed Inductors - PM125S-820M
755666-PM125S-820M
Fixed Inductors - PM125S-820M 755666-PM125S-820M
Manufacturer: Bourns Inc. Win Source Part Number: 755666-PM125S-820M Packaging: Tape and Reel Type: Wirewound Mounting Style: SMD Shielding: Shielded Inductance: 82μH Tolerance: ±20% Material - Core: Ferrite Current - Saturation: 1.82A Frequency - Self Resonant: 8MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 200mOhm Max Status: Obsolete Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: Nonstandard Height - Seated (Maximum): 0.213" (5.40mm) Popularity: Low Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance Family Part Number: PM125S Manufacturer Pack Quantity: 500 MSL Level: 1 (Unlimited) Parts Dimension: 0.496" L x 0.457" W (12.60mm x 11.60mm) Current Rating (Amps): 1.14A Inductance Frequency - Test: 2.52MHz

Manufacturer: Bourns Inc.
Win Source Part Number: 755666-PM125S-820M
Packaging: Tape and Reel
Type: Wirewound
Mounting Style: SMD
Shielding: Shielded
Inductance: 82μH
Tolerance: ±20%
Material - Core: Ferrite
Current - Saturation: 1.82A
Frequency - Self Resonant: 8MHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 200mOhm Max
Status: Obsolete
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Package: Nonstandard
Height - Seated (Maximum): 0.213" (5.40mm)
Popularity: Low
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance
Family Part Number: PM125S
Manufacturer Pack Quantity: 500
MSL Level: 1 (Unlimited)
Parts Dimension: 0.496" L x 0.457" W (12.60mm x 11.60mm)
Current Rating (Amps): 1.14A
Inductance Frequency - Test: 2.52MHz

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-PM125S-820M 755666-PM125S-820M
Product Name 82UH 1.14A 200 MOHM Inductor and Choke Fixed Inductors - PM125S-820M
Technology Wirewound Standard; Wirewound
Inductance Range 82 microH 82 microH
Inductance Tolerance 20 (+/- %)
Packing Method Tape and Reel Tape Reel; Tape and Reel
Molded / Shielded Shielded
Unlock Full Specs
to access all available technical data

Similar Products

Dual 5mH 30A Inductor and Choke - 839-DKIP-0233-3005 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 5000 microH
Inductance Tolerance 50 (+/- %)
Lead Style Lead Wire
View Details
2 suppliers
Fixed Inductors - FIRCH-6-B-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound
View Details
Power Inductors - ECS-MPI2520R0-3R3-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Ferrite Beads and Chips - 2019-CZP2AFTTD221PCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
DCR 0.0500 ohms
Rated DC Current 3000 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers