Bourns, Inc. Fixed Inductors - PM125S-151M-RC PM125S-151M-RC

Description
Manufacturer: Bourns Inc. Win Source Part Number: 733427-PM125S-151M-R C Packaging: Tape and Reel Type: Wirewound Mounting Style: SMD Shielding: Shielded Inductance: 150μH Tolerance: ±20% Material - Core: Ferrite Current - Saturation: 1.18A Frequency - Self Resonant: 6MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 400mOhm Max Status: Obsolete Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: Nonstandard Height - Seated (Maximum): 5.90mm Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited Family Part Number: PM125S Manufacturer Pack Quantity: 500 MSL Level: 1 (Unlimited) Parts Dimension: 0.496" L x 0.457" W (12.60mm x 11.60mm) Current Rating (Amps): 850mA Inductance Frequency - Test: 1MHz
Request a Quote Datasheet
Description
Manufacturer: Bourns Inc. Win Source Part Number: 733427-PM125S-151M-R C Packaging: Tape and Reel Type: Wirewound Mounting Style: SMD Shielding: Shielded Inductance: 150μH Tolerance: ±20% Material - Core: Ferrite Current - Saturation: 1.18A Frequency - Self Resonant: 6MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 400mOhm Max Status: Obsolete Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: Nonstandard Height - Seated (Maximum): 5.90mm Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited Family Part Number: PM125S Manufacturer Pack Quantity: 500 MSL Level: 1 (Unlimited) Parts Dimension: 0.496" L x 0.457" W (12.60mm x 11.60mm) Current Rating (Amps): 850mA Inductance Frequency - Test: 1MHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - PM125S-151M-RC
733427-PM125S-151M-RC
Fixed Inductors - PM125S-151M-RC 733427-PM125S-151M-RC
Manufacturer: Bourns Inc. Win Source Part Number: 733427-PM125S-151M-R C Packaging: Tape and Reel Type: Wirewound Mounting Style: SMD Shielding: Shielded Inductance: 150μH Tolerance: ±20% Material - Core: Ferrite Current - Saturation: 1.18A Frequency - Self Resonant: 6MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 400mOhm Max Status: Obsolete Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: Nonstandard Height - Seated (Maximum): 5.90mm Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited Family Part Number: PM125S Manufacturer Pack Quantity: 500 MSL Level: 1 (Unlimited) Parts Dimension: 0.496" L x 0.457" W (12.60mm x 11.60mm) Current Rating (Amps): 850mA Inductance Frequency - Test: 1MHz

Manufacturer: Bourns Inc.
Win Source Part Number: 733427-PM125S-151M-RC
Packaging: Tape and Reel
Type: Wirewound
Mounting Style: SMD
Shielding: Shielded
Inductance: 150μH
Tolerance: ±20%
Material - Core: Ferrite
Current - Saturation: 1.18A
Frequency - Self Resonant: 6MHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 400mOhm Max
Status: Obsolete
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Package: Nonstandard
Height - Seated (Maximum): 5.90mm
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
Family Part Number: PM125S
Manufacturer Pack Quantity: 500
MSL Level: 1 (Unlimited)
Parts Dimension: 0.496" L x 0.457" W (12.60mm x 11.60mm)
Current Rating (Amps): 850mA
Inductance Frequency - Test: 1MHz

Buy Now
150UH 850MA 400MOHM Inductor and Choke - 71-PM125S-151M-RC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
150UH 850MA 400MOHM Inductor and Choke
71-PM125S-151M-RC
150UH 850MA 400MOHM Inductor and Choke 71-PM125S-151M-RC
FIXED IND 150UH 850MA 400MOHM SM Product overview: PM125S-151M-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150UH, 850MA, 400MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 150UH, 850MA, 400MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-PM125S-151M-RC can be used for catalog matching and distributor lookup.

FIXED IND 150UH 850MA 400MOHM SM Product overview: PM125S-151M-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150UH, 850MA, 400MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 150UH, 850MA, 400MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-PM125S-151M-RC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 733427-PM125S-151M-RC 71-PM125S-151M-RC
Product Name Fixed Inductors - PM125S-151M-RC 150UH 850MA 400MOHM Inductor and Choke
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Technology Standard; Wirewound Drum Core, Wirewound
Core Material Ferrite
Application RF Choke
Inductance Range 150 microH 150 microH
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0402-J153JAL4TDKR-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Power Inductors - 1676955-2 - TE Connectivity
Specs
Operating Temperature -25 to 105 C (-13 to 221 F)
Application Power Choke
Inductance Range 100 microH
View Details
2 suppliers
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Common Mode Chokes - 486-3-137-415-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details