Manufacturer: Bourns Inc.
Win Source Part Number: 733426-PM125S-150M-R
Packaging: Tape and Reel
Type: Wirewound
Mounting Style: SMD
Shielding: Shielded
Inductance: 15μH
Tolerance: ±20%
Material - Core: Ferrite
Current - Saturation: 3.68A
Frequency - Self Resonant: 19MHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 60mOhm Max
Status: Obsolete
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Package: Nonstandard
Height - Seated (Maximum): 5.90mm
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
Family Part Number: PM125S
Manufacturer Pack Quantity: 500
MSL Level: 1 (Unlimited)
Parts Dimension: 0.496" L x 0.457" W (12.60mm x 11.60mm)
Current Rating (Amps): 2.45A
Inductance Frequency - Test: 2.52MHz
FIXED IND 15UH 2.45A 60 MOHM SMD Product overview: PM125S-150M-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 15UH, 2.45A, 60 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 15UH, 2.45A, 60 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-PM125S-150M-RC can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 733426-PM125S-150M-RC | 71-PM125S-150M-RC |
| Product Name | Fixed Inductors - PM125S-150M-RC | SMD 15UH 2.45A 60 MOHM Inductor and Choke |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |
| Technology | Standard; Wirewound | Drum Core, Wirewound |
| Core Material | Ferrite | |
| Application | RF Choke | |
| Inductance Range | 15 microH | 15 microH |