Bourns, Inc. Fixed Inductors PM124SH-820M-RC

Description
82µH Shielded Wirewound Inductor 1.35A 250mOhm Max Nonstandard
Request a Quote Datasheet
Description
82µH Shielded Wirewound Inductor 1.35A 250mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - PM124SH-820M-RC-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
PM124SH-820M-RC-ND
Fixed Inductors PM124SH-820M-RC-ND
82µH Shielded Wirewound Inductor 1.35A 250mOhm Max Nonstandard

82µH Shielded Wirewound Inductor 1.35A 250mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number PM124SH-820M-RC-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-J334JAL4TDKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Leaded Inductors - 1048442 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Power Choke
Inductance Range 330 microH
Lead Style Radial; Radial
View Details
30mH 4A 540V Inductor and Choke - 839-DKLP-0229-0430 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 30000 microH
Inductance Tolerance 50 (+/- %)
Lead Style Lead Wire
View Details
2 suppliers