Bourns, Inc. Fixed Inductors PM124SH-101M-RC

Description
100µH Shielded Wirewound Inductor 1.25A 300mOhm Max Nonstandard
Request a Quote Datasheet
Description
100µH Shielded Wirewound Inductor 1.25A 300mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - PM124SH-101M-RC-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
PM124SH-101M-RC-ND
Fixed Inductors PM124SH-101M-RC-ND
100µH Shielded Wirewound Inductor 1.25A 300mOhm Max Nonstandard

100µH Shielded Wirewound Inductor 1.25A 300mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number PM124SH-101M-RC-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 1889661 - RS Components, Ltd.
Specs
Core Material Nano Crystal
Application Common Mode Choke
Inductance Range 1350 microH
View Details
2 suppliers
AX97 Series SMD Power Shielded Inductors - AX97-40820 - Triad Magnetics
Specs
Technology Standard
Inductance Range 82 microH
DCR 0.1200 ohms
View Details
2 suppliers
Fixed Inductors - 50-ECS-MPIP0420-R22MCCT-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details