Bourns, Inc. Fixed Inductors PM1210-R68J

Description
680nH Unshielded Wirewound Inductor 450mA 600mOhm Max 1210 (3225 Metric)
Request a Quote Datasheet
Description
680nH Unshielded Wirewound Inductor 450mA 600mOhm Max 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - M6103TR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
M6103TR-ND
Fixed Inductors M6103TR-ND
680nH Unshielded Wirewound Inductor 450mA 600mOhm Max 1210 (3225 Metric)

680nH Unshielded Wirewound Inductor 450mA 600mOhm Max 1210 (3225 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number M6103TR-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-DSO1-20-0001-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Rod Core Inductor - RC-8 - Triad Magnetics
Specs
Technology Standard
Inductance Range 250 microH
DCR 0.2100 ohms
View Details
3 suppliers
Fixed Inductors - 50-ECS-HCMPI-0402LRQ-R47M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details