Bourns, Inc. Fixed Inductors PM1210-R56J

Description
560nH Unshielded Wirewound Inductor 450mA 550mOhm Max 1210 (3225 Metric)
Request a Quote Datasheet
Description
560nH Unshielded Wirewound Inductor 450mA 550mOhm Max 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - M6102TR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
M6102TR-ND
Fixed Inductors M6102TR-ND
560nH Unshielded Wirewound Inductor 450mA 550mOhm Max 1210 (3225 Metric)

560nH Unshielded Wirewound Inductor 450mA 550mOhm Max 1210 (3225 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number M6102TR-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data