Bourns, Inc. Fixed Inductors PM1210-R47J

Description
470nH Unshielded Wirewound Inductor 450mA 500mOhm Max 1210 (3225 Metric)
Request a Quote Datasheet
Description
470nH Unshielded Wirewound Inductor 450mA 500mOhm Max 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - M6101TR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
M6101TR-ND
Fixed Inductors M6101TR-ND
470nH Unshielded Wirewound Inductor 450mA 500mOhm Max 1210 (3225 Metric)

470nH Unshielded Wirewound Inductor 450mA 500mOhm Max 1210 (3225 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number M6101TR-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-3-137-415-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-10470 - Triad Magnetics
Specs
Technology Standard
Inductance Range 47 microH
DCR 0.9200 ohms
View Details
2 suppliers
Power Inductors - ECS-MPI4040R4-6R8-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers