Bourns, Inc. Fixed Inductors PM1210-R18J

Description
180nH Unshielded Wirewound Inductor 450mA 280mOhm Max 1210 (3225 Metric)
Request a Quote Datasheet
Description
180nH Unshielded Wirewound Inductor 450mA 280mOhm Max 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - M6096TR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
M6096TR-ND
Fixed Inductors M6096TR-ND
180nH Unshielded Wirewound Inductor 450mA 280mOhm Max 1210 (3225 Metric)

180nH Unshielded Wirewound Inductor 450mA 280mOhm Max 1210 (3225 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number M6096TR-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-3-108-435-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-40100 - Triad Magnetics
Specs
Technology Standard
Inductance Range 10 microH
DCR 0.0200 ohms
View Details
2 suppliers
Fixed Inductors - 50-ECS-HCMPI-0402Q-1R8M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details