Bourns, Inc. Fixed Inductors PM1210-R12J

Description
120nH Unshielded Wirewound Inductor 450mA 220mOhm Max 1210 (3225 Metric)
Request a Quote Datasheet
Description
120nH Unshielded Wirewound Inductor 450mA 220mOhm Max 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - M6094TR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
M6094TR-ND
Fixed Inductors M6094TR-ND
120nH Unshielded Wirewound Inductor 450mA 220mOhm Max 1210 (3225 Metric)

120nH Unshielded Wirewound Inductor 450mA 220mOhm Max 1210 (3225 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number M6094TR-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-3150-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-406R8 - Triad Magnetics
Specs
Technology Standard
Inductance Range 6.8 microH
DCR 0.0200 ohms
View Details
2 suppliers
Power Inductors - ECS-HCMPI-0503Q-4R7M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers