Bourns, Inc. Fixed Inductors PM1210-8R2J-RC

Description
8.2µH Unshielded Wirewound Inductor 140mA 2Ohm Max 1210 (3225 Metric)
Request a Quote Datasheet
Description
8.2µH Unshielded Wirewound Inductor 140mA 2Ohm Max 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - PM1210-8R2J-RC-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
PM1210-8R2J-RC-ND
Fixed Inductors PM1210-8R2J-RC-ND
8.2µH Unshielded Wirewound Inductor 140mA 2Ohm Max 1210 (3225 Metric)

8.2µH Unshielded Wirewound Inductor 140mA 2Ohm Max 1210 (3225 Metric)

Buy Now Datasheet
Inductor, 8.2Uh, 140Ma, 5%, 40Mhz, Full Reel; Inductance Bourns Jw Miller - 83R8647 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 8.2Uh, 140Ma, 5%, 40Mhz, Full Reel; Inductance Bourns Jw Miller
83R8647
Inductor, 8.2Uh, 140Ma, 5%, 40Mhz, Full Reel; Inductance Bourns Jw Miller 83R8647
INDUCTOR, 8.2UH, 140MA, 5%, 40MHz, FULL REEL; Inductance:8.2µH; DC Resistance Max:2ohm; Self Resonant Frequency:40MHz; DC Current Rating:140mA; Inductor Case / Package:1210 [3225 Metric]; Product Range:PM1210 Series RoHS Compliant: Yes

INDUCTOR, 8.2UH, 140MA, 5%, 40MHz, FULL REEL; Inductance:8.2µH; DC Resistance Max:2ohm; Self Resonant Frequency:40MHz; DC Current Rating:140mA; Inductor Case / Package:1210 [3225 Metric]; Product Range:PM1210 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number PM1210-8R2J-RC-ND 83R8647
Product Name Fixed Inductors Inductor, 8.2Uh, 140Ma, 5%, 40Mhz, Full Reel; Inductance Bourns Jw Miller
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
AX104R Series SMD Power Shielded Inductors - AX104R-100 - Triad Magnetics
Specs
Technology Standard
Inductance Range 10 microH
DCR 0.0350 ohms
View Details
2 suppliers
Surface Mount Inductors - 1857948 - RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 30 microH
Standards and Certifications RoHS
View Details