Bourns, Inc. Fixed Inductors PM1210-820J-RC

Description
82µH Unshielded Wirewound Inductor 60mA 10Ohm Max 1210 (3225 Metric)
Request a Quote Datasheet
Description
82µH Unshielded Wirewound Inductor 60mA 10Ohm Max 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - M8551TR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
M8551TR-ND
Fixed Inductors M8551TR-ND
82µH Unshielded Wirewound Inductor 60mA 10Ohm Max 1210 (3225 Metric)

82µH Unshielded Wirewound Inductor 60mA 10Ohm Max 1210 (3225 Metric)

Buy Now Datasheet
Chip Inductor, 82 Uh, 45Ma, 5%, 11Mhz; Inductance Bourns Jw Miller - 63K3118 - Newark, An Avnet Company
Chicago, IL, United States
Chip Inductor, 82 Uh, 45Ma, 5%, 11Mhz; Inductance Bourns Jw Miller
63K3118
Chip Inductor, 82 Uh, 45Ma, 5%, 11Mhz; Inductance Bourns Jw Miller 63K3118
CHIP INDUCTOR, 82 uH, 45mA, 5%, 11MHZ; Inductance:82µH; DC Resistance Max:10ohm; Self Resonant Frequency:11MHz; DC Current Rating:60mA; Inductor Case / Package:1210 [3225 Metric]; Product Range:PM1210 Series; Core Material:Ferrite RoHS Compliant: Yes

CHIP INDUCTOR, 82 uH, 45mA, 5%, 11MHZ; Inductance:82µH; DC Resistance Max:10ohm; Self Resonant Frequency:11MHz; DC Current Rating:60mA; Inductor Case / Package:1210 [3225 Metric]; Product Range:PM1210 Series; Core Material:Ferrite RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number M8551TR-ND 63K3118
Product Name Fixed Inductors Chip Inductor, 82 Uh, 45Ma, 5%, 11Mhz; Inductance Bourns Jw Miller
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-5680-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Specs
Application RF Choke
View Details
Fixed Inductors - 1712-3627322515C220MTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details