Bourns, Inc. Fixed Inductors PM1210-5R6J-RC

Description
5.6µH Unshielded Wirewound Inductor 160mA 1.6Ohm Max 1210 (3225 Metric)
Request a Quote Datasheet
Description
5.6µH Unshielded Wirewound Inductor 160mA 1.6Ohm Max 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 118-PM1210-5R6J-RCCT-ND - DigiKey
Thief River Falls, MN, United States
5.6µH Unshielded Wirewound Inductor 160mA 1.6Ohm Max 1210 (3225 Metric)

5.6µH Unshielded Wirewound Inductor 160mA 1.6Ohm Max 1210 (3225 Metric)

Buy Now Datasheet
Fixed Inductors - 118-PM1210-5R6J-RCTR-ND - DigiKey
Thief River Falls, MN, United States
5.6µH Unshielded Wirewound Inductor 160mA 1.6Ohm Max 1210 (3225 Metric)

5.6µH Unshielded Wirewound Inductor 160mA 1.6Ohm Max 1210 (3225 Metric)

Buy Now Datasheet
Fixed Inductors - 118-PM1210-5R6J-RCDKR-ND - DigiKey
Thief River Falls, MN, United States
5.6µH Unshielded Wirewound Inductor 160mA 1.6Ohm Max 1210 (3225 Metric)

5.6µH Unshielded Wirewound Inductor 160mA 1.6Ohm Max 1210 (3225 Metric)

Buy Now Datasheet
SMD 5.6UH 160MA 1.6OHM Inductor and Choke - 71-PM1210-5R6J-RC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 5.6UH 160MA 1.6OHM Inductor and Choke
71-PM1210-5R6J-RC
SMD 5.6UH 160MA 1.6OHM Inductor and Choke 71-PM1210-5R6J-RC
FIXED IND 5.6UH 160MA 1.6OHM SMD Product overview: PM1210-5R6J-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5.6UH, 160MA, 1.6OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 5.6UH, 160MA, 1.6OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-PM1210-5R6J-RC can be used for catalog matching and distributor lookup.

FIXED IND 5.6UH 160MA 1.6OHM SMD Product overview: PM1210-5R6J-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5.6UH, 160MA, 1.6OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 5.6UH, 160MA, 1.6OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-PM1210-5R6J-RC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Inductor, 5.6 Uh, 200Ma, 5%, 47Mhz, Full Reel; Inductance Bourns Jw Miller - 63K3113 - Newark, An Avnet Company
Chicago, IL, United States
Chip Inductor, 5.6 Uh, 200Ma, 5%, 47Mhz, Full Reel; Inductance Bourns Jw Miller
63K3113
Chip Inductor, 5.6 Uh, 200Ma, 5%, 47Mhz, Full Reel; Inductance Bourns Jw Miller 63K3113
CHIP INDUCTOR, 5.6 uH, 200mA, 5%, 47MHZ, FULL REEL; Inductance:5.6µH; DC Resistance Max:1.6ohm; Self Resonant Frequency:50MHz; DC Current Rating:160mA; Inductor Case / Package:1210 [3225 Metric]; Product Range:PM1210 Series RoHS Compliant: Yes

CHIP INDUCTOR, 5.6 uH, 200mA, 5%, 47MHZ, FULL REEL; Inductance:5.6µH; DC Resistance Max:1.6ohm; Self Resonant Frequency:50MHz; DC Current Rating:160mA; Inductor Case / Package:1210 [3225 Metric]; Product Range:PM1210 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 118-PM1210-5R6J-RCCT-ND 71-PM1210-5R6J-RC 63K3113
Product Name Fixed Inductors SMD 5.6UH 160MA 1.6OHM Inductor and Choke Chip Inductor, 5.6 Uh, 200Ma, 5%, 47Mhz, Full Reel; Inductance Bourns Jw Miller
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount
Core Material Ferrite; Drum Core, Wirewound Ferrite
Configuration Fixed
Inductance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0603-2103JUL4TCT-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Molded SMD Inductors - 1-2176738-0 - TE Connectivity
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Application Power Choke
Inductance Range 0.0036 microH
View Details
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Common Mode Chokes - 486-DKIH-3252-40D5-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details