Bourns, Inc. SMD 4.7UH 220MA 1.5OHM Inductor and Choke PM1210-4R7J-RC

Description
FIXED IND 4.7UH 220MA 1.5OHM SMD Product overview: PM1210-4R7J-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7UH, 220MA, 1.5OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 4.7UH, 220MA, 1.5OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-PM1210-4R7J-RC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 4.7UH 220MA 1.5OHM SMD Product overview: PM1210-4R7J-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7UH, 220MA, 1.5OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 4.7UH, 220MA, 1.5OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-PM1210-4R7J-RC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 4.7UH 220MA 1.5OHM Inductor and Choke - 71-PM1210-4R7J-RC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 4.7UH 220MA 1.5OHM Inductor and Choke
71-PM1210-4R7J-RC
SMD 4.7UH 220MA 1.5OHM Inductor and Choke 71-PM1210-4R7J-RC
FIXED IND 4.7UH 220MA 1.5OHM SMD Product overview: PM1210-4R7J-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7UH, 220MA, 1.5OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 4.7UH, 220MA, 1.5OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-PM1210-4R7J-RC can be used for catalog matching and distributor lookup.

FIXED IND 4.7UH 220MA 1.5OHM SMD Product overview: PM1210-4R7J-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7UH, 220MA, 1.5OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 4.7UH, 220MA, 1.5OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-PM1210-4R7J-RC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - M8543TR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
M8543TR-ND
Fixed Inductors M8543TR-ND
4.7µH Unshielded Wirewound Inductor 220mA 1.5Ohm Max 1210 (3225 Metric)

4.7µH Unshielded Wirewound Inductor 220mA 1.5Ohm Max 1210 (3225 Metric)

Buy Now Datasheet
Fixed Inductors - M8543CT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
M8543CT-ND
Fixed Inductors M8543CT-ND
4.7µH Unshielded Wirewound Inductor 220mA 1.5Ohm Max 1210 (3225 Metric)

4.7µH Unshielded Wirewound Inductor 220mA 1.5Ohm Max 1210 (3225 Metric)

Buy Now Datasheet
Fixed Inductors - M8543DKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
M8543DKR-ND
Fixed Inductors M8543DKR-ND
4.7µH Unshielded Wirewound Inductor 220mA 1.5Ohm Max 1210 (3225 Metric)

4.7µH Unshielded Wirewound Inductor 220mA 1.5Ohm Max 1210 (3225 Metric)

Buy Now Datasheet
Chip Inductor, 4.7 Uh, 220Ma, 5%, 50Mhz; Inductance Bourns Jw Miller - 63K3111 - Newark, An Avnet Company
Chicago, IL, United States
Chip Inductor, 4.7 Uh, 220Ma, 5%, 50Mhz; Inductance Bourns Jw Miller
63K3111
Chip Inductor, 4.7 Uh, 220Ma, 5%, 50Mhz; Inductance Bourns Jw Miller 63K3111
CHIP INDUCTOR, 4.7 uH, 220mA, 5%, 50MHZ; Inductance:4.7µH; DC Resistance Max:1.5ohm; Self Resonant Frequency:55MHz; DC Current Rating:165mA; Inductor Case / Package:1210 [3225 Metric]; Product Range:PM1210 Series; Product Width:2.5mmRoHS Compliant: Yes

CHIP INDUCTOR, 4.7 uH, 220mA, 5%, 50MHZ; Inductance:4.7µH; DC Resistance Max:1.5ohm; Self Resonant Frequency:55MHz; DC Current Rating:165mA; Inductor Case / Package:1210 [3225 Metric]; Product Range:PM1210 Series; Product Width:2.5mmRoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, 4.7Uh, 165Ma, 5%, 55Mhz, Full Reel; Inductance Bourns Jw Miller - 83R8644 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 4.7Uh, 165Ma, 5%, 55Mhz, Full Reel; Inductance Bourns Jw Miller
83R8644
Inductor, 4.7Uh, 165Ma, 5%, 55Mhz, Full Reel; Inductance Bourns Jw Miller 83R8644
INDUCTOR, 4.7UH, 165MA, 5%, 55MHz, FULL REEL; Inductance:4.7µH; DC Resistance Max:1.5ohm; Self Resonant Frequency:55MHz; DC Current Rating:165mA; Inductor Case / Package:1210 [3225 Metric]; Product Range:PM1210 Series RoHS Compliant: Yes

INDUCTOR, 4.7UH, 165MA, 5%, 55MHz, FULL REEL; Inductance:4.7µH; DC Resistance Max:1.5ohm; Self Resonant Frequency:55MHz; DC Current Rating:165mA; Inductor Case / Package:1210 [3225 Metric]; Product Range:PM1210 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Fort Worth, TX, USA
INDUCTOR,CHIP, 4.7UH, +/-5%, 1.5 OHM RDC MAX
70155142
INDUCTOR,CHIP, 4.7UH, +/-5%, 1.5 OHM RDC MAX 70155142
INDUCTOR,CHIP, 4.7UH, +/-5%, 1.5 OHM RDC MAX

INDUCTOR,CHIP, 4.7UH, +/-5%, 1.5 OHM RDC MAX

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Newark, An Avnet Company Allied Electronics, Inc.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-PM1210-4R7J-RC M8543TR-ND 63K3111 83R8644 70155142
Product Name SMD 4.7UH 220MA 1.5OHM Inductor and Choke Fixed Inductors Chip Inductor, 4.7 Uh, 220Ma, 5%, 50Mhz; Inductance Bourns Jw Miller Inductor, 4.7Uh, 165Ma, 5%, 55Mhz, Full Reel; Inductance Bourns Jw Miller INDUCTOR,CHIP, 4.7UH, +/-5%, 1.5 OHM RDC MAX
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Surface Mount Technology
Technology Drum Core, Wirewound
Core Material Ferrite Ferrite; Drum Core, Wirewound
Inductance Range 4.7 microH 4.7 microH 4.7 microH
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Power Inductors - ECS-MPI2520 - ECS Inc. International
ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-40150 - Triad Magnetics
Specs
Technology Standard
Inductance Range 15 microH
DCR 0.0300 ohms
View Details
2 suppliers