Bourns, Inc. Fixed Inductors PM1210-3R9J-RC

Description
3.9µH Unshielded Wirewound Inductor 175mA 1.3Ohm Max 1210 (3225 Metric)
Request a Quote Datasheet
Description
3.9µH Unshielded Wirewound Inductor 175mA 1.3Ohm Max 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - PM1210-3R9J-RC-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
PM1210-3R9J-RC-ND
Fixed Inductors PM1210-3R9J-RC-ND
3.9µH Unshielded Wirewound Inductor 175mA 1.3Ohm Max 1210 (3225 Metric)

3.9µH Unshielded Wirewound Inductor 175mA 1.3Ohm Max 1210 (3225 Metric)

Buy Now Datasheet
Chip Inductor, 3.9 Uh, 250Ma, 5%, 55Mhz, Full Reel; Inductance Bourns Jw Miller - 63K3108 - Newark, An Avnet Company
Chicago, IL, United States
Chip Inductor, 3.9 Uh, 250Ma, 5%, 55Mhz, Full Reel; Inductance Bourns Jw Miller
63K3108
Chip Inductor, 3.9 Uh, 250Ma, 5%, 55Mhz, Full Reel; Inductance Bourns Jw Miller 63K3108
CHIP INDUCTOR, 3.9 uH, 250mA, 5%, 55MHZ, FULL REEL; Inductance:3.9µH; DC Resistance Max:1.3ohm; Self Resonant Frequency:60MHz; DC Current Rating:175mA; Inductor Case / Package:1210 [3225 Metric]; Product Range:PM1210 Series RoHS Compliant: Yes

CHIP INDUCTOR, 3.9 uH, 250mA, 5%, 55MHZ, FULL REEL; Inductance:3.9µH; DC Resistance Max:1.3ohm; Self Resonant Frequency:60MHz; DC Current Rating:175mA; Inductor Case / Package:1210 [3225 Metric]; Product Range:PM1210 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number PM1210-3R9J-RC-ND 63K3108
Product Name Fixed Inductors Chip Inductor, 3.9 Uh, 250Ma, 5%, 55Mhz, Full Reel; Inductance Bourns Jw Miller
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0603-2273JUL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Power Inductors - 2176783-4 - TE Connectivity
Specs
Operating Temperature -55 to 155 C (-67 to 311 F)
Application Power Choke
Inductance Range 1.5 microH
View Details
0402AF (1005) Series Wirewound Ferrite Beads - 0402AF-200 0402AF-200XJLW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Core Material Ferrite; Ferrite
Application RF Choke
View Details