3.3µH Unshielded Wirewound Inductor 260mA 1.2Ohm Max 1210 (3225 Metric)
3.3µH Unshielded Wirewound Inductor 260mA 1.2Ohm Max 1210 (3225 Metric)
3.3µH Unshielded Wirewound Inductor 260mA 1.2Ohm Max 1210 (3225 Metric)
CHIP INDUCTOR, 3.3 uH, 260mA, 5%, 60MHZ, FULL REEL; Inductance:3.3µH; DC Resistance Max:1.2ohm; Self Resonant Frequency:65MHz; DC Current Rating:180mA; Inductor Case / Package:1210 [3225 Metric]; Product Range:PM1210 Series RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | PM1210-3R3J-RCCT-ND | 63K3107 |
| Product Name | Fixed Inductors | Chip Inductor, 3.3 Uh, 260Ma, 5%, 60Mhz, Full Reel; Inductance Bourns Jw Miller |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | |
| Mounting Option | Surface Mount Technology | |
| Core Material | Ferrite; Drum Core, Wirewound | |
| Configuration | Fixed | |
| Inductance Tolerance | 5 (+/- %) |