Bourns, Inc. Fixed Inductors PM1210-330J

Description
33µH Unshielded Wirewound Inductor 70mA 5.6Ohm Max 1210 (3225 Metric)
Request a Quote Datasheet
Description
33µH Unshielded Wirewound Inductor 70mA 5.6Ohm Max 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - M6123TR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
M6123TR-ND
Fixed Inductors M6123TR-ND
33µH Unshielded Wirewound Inductor 70mA 5.6Ohm Max 1210 (3225 Metric)

33µH Unshielded Wirewound Inductor 70mA 5.6Ohm Max 1210 (3225 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number M6123TR-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0603-J683JAL4TDKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Surface Mount Inductors - 2567693 - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0100 microH
DCR 0.2600 ohms
View Details
Common Mode Chokes - 486-DKFP-B22B-021Q-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details