Bourns, Inc. Fixed Inductors PM1210-2R2J-RC

Description
2.2µH Unshielded Wirewound Inductor 190mA 950mOhm Max 1210 (3225 Metric)
Request a Quote Datasheet
Description
2.2µH Unshielded Wirewound Inductor 190mA 950mOhm Max 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - M8542TR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
M8542TR-ND
Fixed Inductors M8542TR-ND
2.2µH Unshielded Wirewound Inductor 190mA 950mOhm Max 1210 (3225 Metric)

2.2µH Unshielded Wirewound Inductor 190mA 950mOhm Max 1210 (3225 Metric)

Buy Now Datasheet
Fixed Inductors - M8542CT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
M8542CT-ND
Fixed Inductors M8542CT-ND
2.2µH Unshielded Wirewound Inductor 190mA 950mOhm Max 1210 (3225 Metric)

2.2µH Unshielded Wirewound Inductor 190mA 950mOhm Max 1210 (3225 Metric)

Buy Now Datasheet
Fixed Inductors - M8542DKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
M8542DKR-ND
Fixed Inductors M8542DKR-ND
2.2µH Unshielded Wirewound Inductor 190mA 950mOhm Max 1210 (3225 Metric)

2.2µH Unshielded Wirewound Inductor 190mA 950mOhm Max 1210 (3225 Metric)

Buy Now Datasheet
Chip Inductor, 2.2 Uh, 320Ma, 5%, 75Mhz; Inductance Bourns Jw Miller - 63K3102 - Newark, An Avnet Company
Chicago, IL, United States
Chip Inductor, 2.2 Uh, 320Ma, 5%, 75Mhz; Inductance Bourns Jw Miller
63K3102
Chip Inductor, 2.2 Uh, 320Ma, 5%, 75Mhz; Inductance Bourns Jw Miller 63K3102
CHIP INDUCTOR, 2.2 uH, 320mA, 5%, 75MHZ; Inductance:2.2µH; DC Resistance Max:0.95ohm; Self Resonant Frequency:80MHz; DC Current Rating:190mA; Inductor Case / Package:1210 [3225 Metric]; Product Range:PM1210 Series RoHS Compliant: Yes

CHIP INDUCTOR, 2.2 uH, 320mA, 5%, 75MHZ; Inductance:2.2µH; DC Resistance Max:0.95ohm; Self Resonant Frequency:80MHz; DC Current Rating:190mA; Inductor Case / Package:1210 [3225 Metric]; Product Range:PM1210 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, 2.2Uh, 190Ma, 5%, 80Mhz, Full Reel; Inductance Bourns Jw Miller - 83R8642 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 2.2Uh, 190Ma, 5%, 80Mhz, Full Reel; Inductance Bourns Jw Miller
83R8642
Inductor, 2.2Uh, 190Ma, 5%, 80Mhz, Full Reel; Inductance Bourns Jw Miller 83R8642
INDUCTOR, 2.2UH, 190MA, 5%, 80MHz, FULL REEL; Inductance:2.2µH; DC Resistance Max:0.95ohm; Self Resonant Frequency:80MHz; DC Current Rating:190mA; Inductor Case / Package:1210 [3225 Metric]; Product Range:PM1210 Series RoHS Compliant: Yes

INDUCTOR, 2.2UH, 190MA, 5%, 80MHz, FULL REEL; Inductance:2.2µH; DC Resistance Max:0.95ohm; Self Resonant Frequency:80MHz; DC Current Rating:190mA; Inductor Case / Package:1210 [3225 Metric]; Product Range:PM1210 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number M8542TR-ND 63K3102
Product Name Fixed Inductors Chip Inductor, 2.2 Uh, 320Ma, 5%, 75Mhz; Inductance Bourns Jw Miller
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KQ0805TTER18G - 975609-KQ0805TTER18G - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Technology Standard
Configuration Fixed
View Details
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
Power Inductors - ECS-HCMPI-0503Q-2R2M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers