RF Inductors - SMD 27uH 5% Product overview: PM1210-270J-RC from J.W. Miller is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 27uH. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 27uH, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-PM1210-270J-RC can be used for catalog matching and distributor lookup.
Manufacturer: Bourns Inc.
Win Source Part Number: 1327855-PM1210-270J-
Category: Inductors, Coils, Chokes>Fixed Inductors
Packaging: Reel - TR
Type: Drum Core, Wirewound
Shielding: Unshielded
Size / Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm)
Inductance: 27 µH
Height - Seated (Max): 0.087" (2.20mm)
Standard Package: 2,000
Mounting: Surface Mount
Tolerance: ±5%
Material - Core: Ferrite
Q @ Freq: 30 @ 2.52MHz
Frequency - Self Resonant: 22MHz
DC Resistance (DCR): 5Ohm Max
Temperature Range - Operating: -40°C ~ 125°C
Case / Package: 1210 (3225 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 67
MSL Level: 1 (Unlimited)
Current Rating (Amps): 90 mA
Inductance Frequency - Test: 2.52 MHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Base Product Number: PM1210
RoHS Status: ROHS3 Compliant
27µH Unshielded Wirewound Inductor 90mA 5Ohm Max 1210 (3225 Metric)
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 71-PM1210-270J-RC | 1327855-PM1210-270J-RC | PM1210-270J-RC-ND |
| Product Name | SMD 27uH Inductor and Choke | Inductors, Coils, Chokes - Fixed Inductors | Fixed Inductors |
| Technology | Power Choke | Standard; Wirewound | |
| Inductance Range | 27 microH | 27 microH | |
| Inductance Tolerance | 5 (+/- %) | 5 (+/- %) | |
| Packing Method | Reel | Tape Reel; Reel - TR | Tape Reel |
| Standards and Certifications | RoHS | RoHS |