Bourns, Inc. Fixed Inductors PM1210-220J-RC

Description
22µH Unshielded Wirewound Inductor 105mA 3.7Ohm Max 1210 (3225 Metric)
Request a Quote
Description
22µH Unshielded Wirewound Inductor 105mA 3.7Ohm Max 1210 (3225 Metric)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Bourns PM1210 Series inductor, part number 83R8643, features an inductance of 22 µH with a tolerance of ±5%. It has a maximum DC resistance of 3.7 ohms and a self-resonant frequency of 25 MHz. The inductor is rated for a maximum DC current of 105 mA. It is constructed with a ferrite core and enamelled copper wire, encapsulated in epoxy resin, ensuring high resistance to heat and humidity, as well as mechanical shock. The operating temperature range is from -40 °C to +125 °C, making it suitable for various applications. This component is packaged in a full reel containing 2,000 pieces, and it is RoHS compliant.

Datasheet Summary
Powered by GS/AI

The Bourns PM1210 Series inductor, part number 83R8643, features an inductance of 22 µH with a tolerance of ±5%. It has a maximum DC resistance of 3.7 ohms and a self-resonant frequency of 25 MHz. The inductor is rated for a maximum DC current of 105 mA. It is constructed with a ferrite core and enamelled copper wire, encapsulated in epoxy resin, ensuring high resistance to heat and humidity, as well as mechanical shock. The operating temperature range is from -40 °C to +125 °C, making it suitable for various applications. This component is packaged in a full reel containing 2,000 pieces, and it is RoHS compliant.

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - PM1210-220J-RCTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
PM1210-220J-RCTR-ND
Fixed Inductors PM1210-220J-RCTR-ND
22µH Unshielded Wirewound Inductor 105mA 3.7Ohm Max 1210 (3225 Metric)

22µH Unshielded Wirewound Inductor 105mA 3.7Ohm Max 1210 (3225 Metric)

Buy Now Datasheet
Fixed Inductors - PM1210-220J-RCCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
PM1210-220J-RCCT-ND
Fixed Inductors PM1210-220J-RCCT-ND
22µH Unshielded Wirewound Inductor 105mA 3.7Ohm Max 1210 (3225 Metric)

22µH Unshielded Wirewound Inductor 105mA 3.7Ohm Max 1210 (3225 Metric)

Buy Now Datasheet
Fixed Inductors - PM1210-220J-RCDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
PM1210-220J-RCDKR-ND
Fixed Inductors PM1210-220J-RCDKR-ND
22µH Unshielded Wirewound Inductor 105mA 3.7Ohm Max 1210 (3225 Metric)

22µH Unshielded Wirewound Inductor 105mA 3.7Ohm Max 1210 (3225 Metric)

Buy Now Datasheet
SMD 22UH 105MA 3.7 OHM Inductor and Choke - 71-PM1210-220J-RC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 22UH 105MA 3.7 OHM Inductor and Choke
71-PM1210-220J-RC
SMD 22UH 105MA 3.7 OHM Inductor and Choke 71-PM1210-220J-RC
FIXED IND 22UH 105MA 3.7 OHM SMD Product overview: PM1210-220J-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22UH, 105MA, 3.7 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 22UH, 105MA, 3.7 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-PM1210-220J-RC can be used for catalog matching and distributor lookup.

FIXED IND 22UH 105MA 3.7 OHM SMD Product overview: PM1210-220J-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22UH, 105MA, 3.7 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 22UH, 105MA, 3.7 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-PM1210-220J-RC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Inductor, 22 Uh, 110Ma, 5%, 25Mhz; Inductance Bourns Jw Miller - 63K3104 - Newark, An Avnet Company
Chicago, IL, United States
Chip Inductor, 22 Uh, 110Ma, 5%, 25Mhz; Inductance Bourns Jw Miller
63K3104
Chip Inductor, 22 Uh, 110Ma, 5%, 25Mhz; Inductance Bourns Jw Miller 63K3104
CHIP INDUCTOR, 22 uH, 110mA, 5%, 25MHZ; Inductance:22µH; DC Resistance Max:3.7ohm; Self Resonant Frequency:25MHz; DC Current Rating:105mA; Inductor Case / Package:1210 [3225 Metric]; Product Range:PM1210 Series; Core Material:FerriteRoHS Compliant: Yes

CHIP INDUCTOR, 22 uH, 110mA, 5%, 25MHZ; Inductance:22µH; DC Resistance Max:3.7ohm; Self Resonant Frequency:25MHz; DC Current Rating:105mA; Inductor Case / Package:1210 [3225 Metric]; Product Range:PM1210 Series; Core Material:FerriteRoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, 22Uh, 105Ma, 5%, 25Mhz, Full Reel; Inductance Bourns Jw Miller - 83R8643 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 22Uh, 105Ma, 5%, 25Mhz, Full Reel; Inductance Bourns Jw Miller
83R8643
Inductor, 22Uh, 105Ma, 5%, 25Mhz, Full Reel; Inductance Bourns Jw Miller 83R8643
INDUCTOR, 22UH, 105MA, 5%, 25MHz, FULL REEL; Inductance:22µH; DC Resistance Max:3.7ohm; Self Resonant Frequency:25MHz; DC Current Rating:105mA; Inductor Case / Package:1210 [3225 Metric]; Product Range:PM1210 Series RoHS Compliant: Yes

INDUCTOR, 22UH, 105MA, 5%, 25MHz, FULL REEL; Inductance:22µH; DC Resistance Max:3.7ohm; Self Resonant Frequency:25MHz; DC Current Rating:105mA; Inductor Case / Package:1210 [3225 Metric]; Product Range:PM1210 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number PM1210-220J-RCTR-ND 71-PM1210-220J-RC 63K3104 83R8643
Product Name Fixed Inductors SMD 22UH 105MA 3.7 OHM Inductor and Choke Chip Inductor, 22 Uh, 110Ma, 5%, 25Mhz; Inductance Bourns Jw Miller Inductor, 22Uh, 105Ma, 5%, 25Mhz, Full Reel; Inductance Bourns Jw Miller
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount
Core Material Ferrite; Drum Core, Wirewound Ferrite
Configuration Fixed
Inductance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0402-J473JAL4TCT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Molded SMD Inductors - 1-1624094-9 - TE Connectivity
Specs
Operating Temperature -30 to 100 C (-22 to 212 F)
Application Power Choke
Inductance Range 5.6 microH
View Details
2 suppliers
026011C (0703) Ceramic Chip Inductors - 026011C-N75 026011C-N75XJRW , 026011C-N75XJRY - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details