Bourns, Inc. Fixed Inductors PM1210-1R5J-RC

Description
1.5µH Unshielded Wirewound Inductor 210mA 750mOhm Max 1210 (3225 Metric)
Request a Quote Datasheet
Description
1.5µH Unshielded Wirewound Inductor 210mA 750mOhm Max 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 118-PM1210-1R5J-RCTR-ND - DigiKey
Thief River Falls, MN, United States
1.5µH Unshielded Wirewound Inductor 210mA 750mOhm Max 1210 (3225 Metric)

1.5µH Unshielded Wirewound Inductor 210mA 750mOhm Max 1210 (3225 Metric)

Buy Now Datasheet
Fixed Inductors - 118-PM1210-1R5J-RCCT-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 1.5UH 210MA 750 MOHM

FIXED IND 1.5UH 210MA 750 MOHM

Buy Now Datasheet
Fixed Inductors - 118-PM1210-1R5J-RCDKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 1.5UH 210MA 750 MOHM

FIXED IND 1.5UH 210MA 750 MOHM

Buy Now Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1085504-PM1210-1R5J-RC
Inductors, Coils, Chokes - Fixed Inductors 1085504-PM1210-1R5J-RC
Win Source Part Number: 1085504-PM1210-1R5J- RC Category: Inductors, Coils, Chokes>Fixed Inductors Series: PM1210 Type: Drum Core, Wirewound Package: Tape & Reel (TR) Shielding: Unshielded Inductance: 1.5 µH Height - Seated (Max): 0.087" (2.20mm) Standard Package: 2,000 Mounting: SMD (SMT) Tolerance: ±5% Material - Core: Ferrite Q @ Freq: 30 @ 7.96MHz Frequency - Self Resonant: 90MHz Package / Case: 1210 (3225 Metric) DC Resistance (DCR): 750mOhm Max Supplier Device Package: 1210 Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm) Alternative Parts (Cross-Reference): AISC-1008F-1R5J-T; NLV25T-1R5J-PF; NLV25T-1R5J-EF; NLV25T-1R5J-EFD; LEM2520T1R5J; AISC-0805F-1R5J-T; PM1812-1R5J-RC; ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 210 mA Inductance Frequency - Test: 7.96 MHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Other Names: M8541TR,M8541DKR,M85 41CT,PM12101R5JRC Base Product Number: PM1210

Win Source Part Number: 1085504-PM1210-1R5J-RC
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: PM1210
Type: Drum Core, Wirewound
Package: Tape & Reel (TR)
Shielding: Unshielded
Inductance: 1.5 µH
Height - Seated (Max): 0.087" (2.20mm)
Standard Package: 2,000
Mounting: SMD (SMT)
Tolerance: ±5%
Material - Core: Ferrite
Q @ Freq: 30 @ 7.96MHz
Frequency - Self Resonant: 90MHz
Package / Case: 1210 (3225 Metric)
DC Resistance (DCR): 750mOhm Max
Supplier Device Package: 1210
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm)
Alternative Parts (Cross-Reference): AISC-1008F-1R5J-T; NLV25T-1R5J-PF; NLV25T-1R5J-EF; NLV25T-1R5J-EFD; LEM2520T1R5J; AISC-0805F-1R5J-T; PM1812-1R5J-RC;
ECCN: EAR99
Fake Threat In the Open Market: 78 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 210 mA
Inductance Frequency - Test: 7.96 MHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Other Names: M8541TR,M8541DKR,M8541CT,PM12101R5JRC
Base Product Number: PM1210

Buy Now Datasheet
1.5UH 210MA 750MOHM Inductor and Choke - 71-PM1210-1R5J-RC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.5UH 210MA 750MOHM Inductor and Choke
71-PM1210-1R5J-RC
1.5UH 210MA 750MOHM Inductor and Choke 71-PM1210-1R5J-RC
FIXED IND 1.5UH 210MA 750MOHM SM Product overview: PM1210-1R5J-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5UH, 210MA, 750MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 1.5UH, 210MA, 750MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-PM1210-1R5J-RC can be used for catalog matching and distributor lookup.

FIXED IND 1.5UH 210MA 750MOHM SM Product overview: PM1210-1R5J-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5UH, 210MA, 750MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 1.5UH, 210MA, 750MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-PM1210-1R5J-RC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductor, 1.5Uh, 210Ma, 5%, 90Mhz; Inductance Bourns Jw Miller - 83R8636 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 1.5Uh, 210Ma, 5%, 90Mhz; Inductance Bourns Jw Miller
83R8636
Inductor, 1.5Uh, 210Ma, 5%, 90Mhz; Inductance Bourns Jw Miller 83R8636
INDUCTOR, 1.5UH, 210MA, 5%, 90MHz; Inductance:1.5µH; DC Resistance Max:0.75ohm; Self Resonant Frequency:90MHz; DC Current Rating:210mA; Inductor Case / Package:1210 [3225 Metric]; Product Range:PM1210 Series; Core Material:Ferrite RoHS Compliant: Yes

INDUCTOR, 1.5UH, 210MA, 5%, 90MHz; Inductance:1.5µH; DC Resistance Max:0.75ohm; Self Resonant Frequency:90MHz; DC Current Rating:210mA; Inductor Case / Package:1210 [3225 Metric]; Product Range:PM1210 Series; Core Material:Ferrite RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Inductor, 1.5 Uh, 370Ma, 5%, 85Mhz; Inductance Bourns Jw Miller - 63K3092 - Newark, An Avnet Company
Chicago, IL, United States
Chip Inductor, 1.5 Uh, 370Ma, 5%, 85Mhz; Inductance Bourns Jw Miller
63K3092
Chip Inductor, 1.5 Uh, 370Ma, 5%, 85Mhz; Inductance Bourns Jw Miller 63K3092
CHIP INDUCTOR, 1.5 uH, 370mA, 5%, 85MHZ; Inductance:1.5µH; DC Resistance Max:0.75ohm; Self Resonant Frequency:90MHz; DC Current Rating:210mA; Inductor Case / Package:1210 [3225 Metric]; Product Range:PM1210 Series RoHS Compliant: Yes

CHIP INDUCTOR, 1.5 uH, 370mA, 5%, 85MHZ; Inductance:1.5µH; DC Resistance Max:0.75ohm; Self Resonant Frequency:90MHz; DC Current Rating:210mA; Inductor Case / Package:1210 [3225 Metric]; Product Range:PM1210 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 118-PM1210-1R5J-RCTR-ND 1085504-PM1210-1R5J-RC 71-PM1210-1R5J-RC 83R8636
Product Name Fixed Inductors Inductors, Coils, Chokes - Fixed Inductors 1.5UH 210MA 750MOHM Inductor and Choke Inductor, 1.5Uh, 210Ma, 5%, 90Mhz; Inductance Bourns Jw Miller
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount
Core Material Ferrite; Drum Core, Wirewound Ferrite Ferrite
Configuration Fixed Fixed
Inductance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details
Fixed Inductors - 486-5697-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details
AX97 Series SMD Power Shielded Inductors - AX97-106R8 - Triad Magnetics
Specs
Technology Standard
Inductance Range 6.8 microH
DCR 0.1700 ohms
View Details
2 suppliers
SMD Inductor and Choke - 71-KQ0805TTE68NG - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Technology Wirewound
Core Material Ferrite
Inductance Range 0.0680 microH
View Details
2 suppliers