Bourns, Inc. Fixed Inductors PM1210-180J-RC

Description
FIXED IND 18UH 110MA 3.3 OHM SMD
Request a Quote Datasheet
Description
FIXED IND 18UH 110MA 3.3 OHM SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 118-PM1210-180J-RCCT-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 18UH 110MA 3.3 OHM SMD

FIXED IND 18UH 110MA 3.3 OHM SMD

Buy Now Datasheet
Fixed Inductors - 118-PM1210-180J-RCTR-ND - DigiKey
Thief River Falls, MN, United States
18µH Unshielded Wirewound Inductor 110mA 3.3Ohm Max 1210 (3225 Metric)

18µH Unshielded Wirewound Inductor 110mA 3.3Ohm Max 1210 (3225 Metric)

Buy Now Datasheet
Fixed Inductors - 118-PM1210-180J-RCDKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 18UH 110MA 3.3 OHM SMD

FIXED IND 18UH 110MA 3.3 OHM SMD

Buy Now Datasheet
SMD 18uH Inductor and Choke - 71-PM1210-180J-RC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 18uH Inductor and Choke
71-PM1210-180J-RC
SMD 18uH Inductor and Choke 71-PM1210-180J-RC
RF Inductors - SMD 18uH 5% Product overview: PM1210-180J-RC from J.W. Miller is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 18uH. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 18uH, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-PM1210-180J-RC can be used for catalog matching and distributor lookup.

RF Inductors - SMD 18uH 5% Product overview: PM1210-180J-RC from J.W. Miller is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 18uH. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 18uH, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-PM1210-180J-RC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Inductor, 18 Uh, 120Ma, 5%, 27Mhz, Full Reel; Inductance Bourns Jw Miller - 63K3100 - Newark, An Avnet Company
Chicago, IL, United States
Chip Inductor, 18 Uh, 120Ma, 5%, 27Mhz, Full Reel; Inductance Bourns Jw Miller
63K3100
Chip Inductor, 18 Uh, 120Ma, 5%, 27Mhz, Full Reel; Inductance Bourns Jw Miller 63K3100
CHIP INDUCTOR, 18 uH, 120mA, 5%, 27MHZ, FULL REEL; Inductance:18µH; DC Resistance Max:3.3ohm; Self Resonant Frequency:27MHz; DC Current Rating:110mA; Inductor Case / Package:1210 [3225 Metric]; Product Range:PM1210 Series RoHS Compliant: Yes

CHIP INDUCTOR, 18 uH, 120mA, 5%, 27MHZ, FULL REEL; Inductance:18µH; DC Resistance Max:3.3ohm; Self Resonant Frequency:27MHz; DC Current Rating:110mA; Inductor Case / Package:1210 [3225 Metric]; Product Range:PM1210 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 118-PM1210-180J-RCCT-ND 71-PM1210-180J-RC 63K3100
Product Name Fixed Inductors SMD 18uH Inductor and Choke Chip Inductor, 18 Uh, 120Ma, 5%, 27Mhz, Full Reel; Inductance Bourns Jw Miller
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound Ferrite
Configuration Fixed
Inductance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
Fixed Inductors - 50-ECS-HCMPI-0402LRQ-R47M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
AX97 Series SMD Power Shielded Inductors - AX97-20220 - Triad Magnetics
Specs
Technology Standard
Inductance Range 22 microH
DCR 0.1500 ohms
View Details
2 suppliers