Bourns, Inc. Fixed Inductors PM1210-121J

Description
120µH Unshielded Wirewound Inductor 70mA 110Ohm Max 1210 (3225 Metric)
Request a Quote Datasheet
Description
120µH Unshielded Wirewound Inductor 70mA 110Ohm Max 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - M6130TR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
M6130TR-ND
Fixed Inductors M6130TR-ND
120µH Unshielded Wirewound Inductor 70mA 110Ohm Max 1210 (3225 Metric)

120µH Unshielded Wirewound Inductor 70mA 110Ohm Max 1210 (3225 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number M6130TR-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-J124JAL4TDKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Common Mode Chokes - 1849170 - RS Components, Ltd.
Specs
Operating Temperature 150 C (302 F)
Application Common Mode Choke
Inductance Range 51 microH
View Details
200uH 2A Inductor and Choke - 839-DSO1-25-0002 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 200 microH
Inductance Tolerance 15 (+/- %)
Lead Style Radial; Radial
View Details
2 suppliers