Bourns, Inc. Fixed Inductors PM1210-121J-RC

Description
120µH Unshielded Wirewound Inductor 55mA 11Ohm Max 1210 (3225 Metric)
Request a Quote Datasheet
Description
120µH Unshielded Wirewound Inductor 55mA 11Ohm Max 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - M8553TR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
M8553TR-ND
Fixed Inductors M8553TR-ND
120µH Unshielded Wirewound Inductor 55mA 11Ohm Max 1210 (3225 Metric)

120µH Unshielded Wirewound Inductor 55mA 11Ohm Max 1210 (3225 Metric)

Buy Now Datasheet
Fixed Inductors - M8553CT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
M8553CT-ND
Fixed Inductors M8553CT-ND
120µH Unshielded Wirewound Inductor 55mA 11Ohm Max 1210 (3225 Metric)

120µH Unshielded Wirewound Inductor 55mA 11Ohm Max 1210 (3225 Metric)

Buy Now Datasheet
Fixed Inductors - M8553DKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
M8553DKR-ND
Fixed Inductors M8553DKR-ND
120µH Unshielded Wirewound Inductor 55mA 11Ohm Max 1210 (3225 Metric)

120µH Unshielded Wirewound Inductor 55mA 11Ohm Max 1210 (3225 Metric)

Buy Now Datasheet
Inductor, 120Uh, 55Ma, 5%, 10Mhz, Full Reel; Inductance Bourns Jw Miller - 83R8639 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 120Uh, 55Ma, 5%, 10Mhz, Full Reel; Inductance Bourns Jw Miller
83R8639
Inductor, 120Uh, 55Ma, 5%, 10Mhz, Full Reel; Inductance Bourns Jw Miller 83R8639
INDUCTOR, 120UH, 55MA, 5%, 10MHz, FULL REEL; Inductance:120µH; DC Resistance Max:11ohm; Self Resonant Frequency:10MHz; DC Current Rating:55mA; Inductor Case / Package:1210 [3225 Metric]; Product Range:PM1210 Series RoHS Compliant: Yes

INDUCTOR, 120UH, 55MA, 5%, 10MHz, FULL REEL; Inductance:120µH; DC Resistance Max:11ohm; Self Resonant Frequency:10MHz; DC Current Rating:55mA; Inductor Case / Package:1210 [3225 Metric]; Product Range:PM1210 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number M8553TR-ND 83R8639
Product Name Fixed Inductors Inductor, 120Uh, 55Ma, 5%, 10Mhz, Full Reel; Inductance Bourns Jw Miller
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-12N 0402DC-12NXJRW , 0402DC-12NXGRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Chokes - 1624116-4 - TE Connectivity
TE Connectivity
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Technology Ferrite Bead
Application Power Choke
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Common Mode Chokes - 486-5685-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details