Bourns, Inc. Fixed Inductors PM1210-120J

Description
12µH Unshielded Wirewound Inductor 140mA 2.8Ohm Max 1210 (3225 Metric)
Request a Quote Datasheet
Description
12µH Unshielded Wirewound Inductor 140mA 2.8Ohm Max 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - M6118TR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
M6118TR-ND
Fixed Inductors M6118TR-ND
12µH Unshielded Wirewound Inductor 140mA 2.8Ohm Max 1210 (3225 Metric)

12µH Unshielded Wirewound Inductor 140mA 2.8Ohm Max 1210 (3225 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number M6118TR-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0402-J222SAL4TCT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Surface Mount Inductors - 1620310 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 3.3 microH
View Details
Common Mode Chokes - 486-DSO1-25-0001-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details