Bourns, Inc. Fixed Inductors PM1210-120J-RC

Description
12µH Unshielded Wirewound Inductor 125mA 2.5Ohm Max 1210 (3225 Metric)
Request a Quote Datasheet
Description
12µH Unshielded Wirewound Inductor 125mA 2.5Ohm Max 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - M8546CT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
M8546CT-ND
Fixed Inductors M8546CT-ND
12µH Unshielded Wirewound Inductor 125mA 2.5Ohm Max 1210 (3225 Metric)

12µH Unshielded Wirewound Inductor 125mA 2.5Ohm Max 1210 (3225 Metric)

Buy Now Datasheet
Fixed Inductors - M8546TR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
M8546TR-ND
Fixed Inductors M8546TR-ND
12µH Unshielded Wirewound Inductor 125mA 2.5Ohm Max 1210 (3225 Metric)

12µH Unshielded Wirewound Inductor 125mA 2.5Ohm Max 1210 (3225 Metric)

Buy Now Datasheet
Fixed Inductors - M8546DKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
M8546DKR-ND
Fixed Inductors M8546DKR-ND
12µH Unshielded Wirewound Inductor 125mA 2.5Ohm Max 1210 (3225 Metric)

12µH Unshielded Wirewound Inductor 125mA 2.5Ohm Max 1210 (3225 Metric)

Buy Now Datasheet
SMD 12UH 125MA 2.5 OHM Inductor and Choke - 71-PM1210-120J-RC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 12UH 125MA 2.5 OHM Inductor and Choke
71-PM1210-120J-RC
SMD 12UH 125MA 2.5 OHM Inductor and Choke 71-PM1210-120J-RC
FIXED IND 12UH 125MA 2.5 OHM SMD Product overview: PM1210-120J-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 12UH, 125MA, 2.5 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 12UH, 125MA, 2.5 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-PM1210-120J-RC can be used for catalog matching and distributor lookup.

FIXED IND 12UH 125MA 2.5 OHM SMD Product overview: PM1210-120J-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 12UH, 125MA, 2.5 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 12UH, 125MA, 2.5 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-PM1210-120J-RC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Inductor, 12 Uh, 140Ma, 5%, 33Mhz, Full Reel; Inductance Bourns Jw Miller - 63K3096 - Newark, An Avnet Company
Chicago, IL, United States
Chip Inductor, 12 Uh, 140Ma, 5%, 33Mhz, Full Reel; Inductance Bourns Jw Miller
63K3096
Chip Inductor, 12 Uh, 140Ma, 5%, 33Mhz, Full Reel; Inductance Bourns Jw Miller 63K3096
CHIP INDUCTOR, 12 uH, 140mA, 5%, 33MHZ, FULL REEL; Inductance:12µH; DC Resistance Max:2.5ohm; Self Resonant Frequency:33MHz; DC Current Rating:125mA; Inductor Case / Package:1210 [3225 Metric]; Product Range:PM1210 Series RoHS Compliant: Yes

CHIP INDUCTOR, 12 uH, 140mA, 5%, 33MHZ, FULL REEL; Inductance:12µH; DC Resistance Max:2.5ohm; Self Resonant Frequency:33MHz; DC Current Rating:125mA; Inductor Case / Package:1210 [3225 Metric]; Product Range:PM1210 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number M8546CT-ND 71-PM1210-120J-RC 63K3096
Product Name Fixed Inductors SMD 12UH 125MA 2.5 OHM Inductor and Choke Chip Inductor, 12 Uh, 140Ma, 5%, 33Mhz, Full Reel; Inductance Bourns Jw Miller
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount
Core Material Ferrite; Drum Core, Wirewound Ferrite
Configuration Fixed
Inductance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R3-1R2-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
AX104R Series SMD Power Shielded Inductors - AX104R-101 - Triad Magnetics
Specs
Technology Standard
Inductance Range 100 microH
DCR 0.3040 ohms
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-2106JQL1T-1CT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details