Bourns, Inc. Fixed Inductors PM1210-101J-RC

Description
100µH Unshielded Wirewound Inductor 60mA 10Ohm Max 1210 (3225 Metric)
Request a Quote Datasheet
Description
100µH Unshielded Wirewound Inductor 60mA 10Ohm Max 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - M8552TR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
M8552TR-ND
Fixed Inductors M8552TR-ND
100µH Unshielded Wirewound Inductor 60mA 10Ohm Max 1210 (3225 Metric)

100µH Unshielded Wirewound Inductor 60mA 10Ohm Max 1210 (3225 Metric)

Buy Now Datasheet
Fixed Inductors - M8552CT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
M8552CT-ND
Fixed Inductors M8552CT-ND
100µH Unshielded Wirewound Inductor 60mA 10Ohm Max 1210 (3225 Metric)

100µH Unshielded Wirewound Inductor 60mA 10Ohm Max 1210 (3225 Metric)

Buy Now Datasheet
Fixed Inductors - M8552DKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
M8552DKR-ND
Fixed Inductors M8552DKR-ND
100µH Unshielded Wirewound Inductor 60mA 10Ohm Max 1210 (3225 Metric)

100µH Unshielded Wirewound Inductor 60mA 10Ohm Max 1210 (3225 Metric)

Buy Now Datasheet
Chip Inductor, 100 Uh, 40Ma, 5%, 10Mhz; Inductance Bourns Jw Miller - 63K3095 - Newark, An Avnet Company
Chicago, IL, United States
Chip Inductor, 100 Uh, 40Ma, 5%, 10Mhz; Inductance Bourns Jw Miller
63K3095
Chip Inductor, 100 Uh, 40Ma, 5%, 10Mhz; Inductance Bourns Jw Miller 63K3095
CHIP INDUCTOR, 100 uH, 40mA, 5%, 10MHZ; Inductance:100µH; DC Resistance Max:10ohm; Self Resonant Frequency:10MHz; DC Current Rating:60mA; Inductor Case / Package:1210 [3225 Metric]; Product Range:PM1210 Series; Core Material:Ferrite RoHS Compliant: Yes

CHIP INDUCTOR, 100 uH, 40mA, 5%, 10MHZ; Inductance:100µH; DC Resistance Max:10ohm; Self Resonant Frequency:10MHz; DC Current Rating:60mA; Inductor Case / Package:1210 [3225 Metric]; Product Range:PM1210 Series; Core Material:Ferrite RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number M8552TR-ND 63K3095
Product Name Fixed Inductors Chip Inductor, 100 Uh, 40Ma, 5%, 10Mhz; Inductance Bourns Jw Miller
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

AX97 Series SMD Power Shielded Inductors - AX97-20330 - Triad Magnetics
Specs
Technology Standard
Inductance Range 33 microH
DCR 0.2100 ohms
View Details
2 suppliers
Fixed Inductors - 50-ECS-HCMPI-0402LRQ-1R5M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details