Bourns, Inc. Fixed Inductors PM1210-100J

Description
10µH Unshielded Wirewound Inductor 150mA 2.5Ohm Max 1210 (3225 Metric)
Request a Quote Datasheet
Description
10µH Unshielded Wirewound Inductor 150mA 2.5Ohm Max 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - M6117TR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
M6117TR-ND
Fixed Inductors M6117TR-ND
10µH Unshielded Wirewound Inductor 150mA 2.5Ohm Max 1210 (3225 Metric)

10µH Unshielded Wirewound Inductor 150mA 2.5Ohm Max 1210 (3225 Metric)

Buy Now Datasheet
Laguna Hills, CA, United States
Fixed Inductors - PM1210-100J
924930-PM1210-100J
Fixed Inductors - PM1210-100J 924930-PM1210-100J
Manufacturer: Bourns Inc. Win Source Part Number: 924930-PM1210-100J Series: PM1210 Operating Temperature Range: -40°C ~ 125°C Features: 10 µH Unshielded Wirewound Inductor 150 mA 2.5Ohm Max 1210 (3225 Metric) Package: Reel - TR Package: 1210 (3225 Metric) Mounting: Surface Mount Part Status: Obsolete Family Name: PM1210 Categories: Inductors Case / Package: 1210 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: M6117CT, M6117TR, PM1210100J

Manufacturer: Bourns Inc.
Win Source Part Number: 924930-PM1210-100J
Series: PM1210
Operating Temperature Range: -40°C ~ 125°C
Features: 10 µH Unshielded Wirewound Inductor 150 mA 2.5Ohm Max 1210 (3225 Metric)
Package: Reel - TR
Package: 1210 (3225 Metric)
Mounting: Surface Mount
Part Status: Obsolete
Family Name: PM1210
Categories: Inductors
Case / Package: 1210
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Other Part Number: M6117CT, M6117TR, PM1210100J

Buy Now Datasheet
SMD 10UH 150MA 2.5 OHM Inductor and Choke - 71-PM1210-100J - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 10UH 150MA 2.5 OHM Inductor and Choke
71-PM1210-100J
SMD 10UH 150MA 2.5 OHM Inductor and Choke 71-PM1210-100J
FIXED IND 10UH 150MA 2.5 OHM SMD Product overview: PM1210-100J from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10UH, 150MA, 2.5 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10UH, 150MA, 2.5 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-PM1210-100J can be used for catalog matching and distributor lookup.

FIXED IND 10UH 150MA 2.5 OHM SMD Product overview: PM1210-100J from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10UH, 150MA, 2.5 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10UH, 150MA, 2.5 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-PM1210-100J can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number M6117TR-ND 924930-PM1210-100J 71-PM1210-100J
Product Name Fixed Inductors Fixed Inductors - PM1210-100J SMD 10UH 150MA 2.5 OHM Inductor and Choke
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Molded SMD Inductors - 1-1624094-9 - TE Connectivity
Specs
Operating Temperature -30 to 100 C (-22 to 212 F)
Application Power Choke
Inductance Range 5.6 microH
View Details
2 suppliers
Common Mode Chokes - 486-5776-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
2 suppliers
Power Inductors - ECS-MPI4040R1-R15-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers