Bourns, Inc. Inductance Bourns Jw Miller PM1210-100J-RC.

Description
Inductance:10µH; DC Resistance Max:2.1ohm; Self Resonant Frequency:-; DC Current Rating:-; Product Range:PM1210 Series; Inductance Tolerance:± 5%; Inductor Construction:Unshiel ded; Core Material:Ferrite; Inductor Case Style:SMD RoHS Compliant: Yes
Datasheet
Description
Inductance:10µH; DC Resistance Max:2.1ohm; Self Resonant Frequency:-; DC Current Rating:-; Product Range:PM1210 Series; Inductance Tolerance:± 5%; Inductor Construction:Unshiel ded; Core Material:Ferrite; Inductor Case Style:SMD RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductance Bourns Jw Miller - 28AC1162 - Newark, An Avnet Company
Chicago, IL, United States
Inductance Bourns Jw Miller
28AC1162
Inductance Bourns Jw Miller 28AC1162
Inductance:10µH; DC Resistance Max:2.1ohm; Self Resonant Frequency:-; DC Current Rating:-; Product Range:PM1210 Series; Inductance Tolerance:± 5%; Inductor Construction:Unshiel ded; Core Material:Ferrite; Inductor Case Style:SMD RoHS Compliant: Yes

Inductance:10µH; DC Resistance Max:2.1ohm; Self Resonant Frequency:-; DC Current Rating:-; Product Range:PM1210 Series; Inductance Tolerance:± 5%; Inductor Construction:Unshielded; Core Material:Ferrite; Inductor Case Style:SMD RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 28AC1162
Product Name Inductance Bourns Jw Miller
Mounting Option Surface Mount Technology
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2104JQL1T-1TR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Chokes - 1-1879855-6 - TE Connectivity
TE Connectivity
Specs
Application Power Choke
DCR 0.0500 ohms
Impedance 10 ohms
View Details
Inductor and Choke - 71-0302CS-34NXJRW - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Tolerance 5 (+/- %)
Standards and Certifications RoHS
View Details
2 suppliers