Bourns, Inc. SMD 68UH 850MA 210MOHM Inductor and Choke PM105SB-680L-RC

Description
FIXED IND 68UH 850MA 210MOHM SMD Product overview: PM105SB-680L-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 68UH, 850MA, 210MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 68UH, 850MA, 210MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-PM105SB-680L-RC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 68UH 850MA 210MOHM SMD Product overview: PM105SB-680L-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 68UH, 850MA, 210MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 68UH, 850MA, 210MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-PM105SB-680L-RC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 68UH 850MA 210MOHM Inductor and Choke - 71-PM105SB-680L-RC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 68UH 850MA 210MOHM Inductor and Choke
71-PM105SB-680L-RC
SMD 68UH 850MA 210MOHM Inductor and Choke 71-PM105SB-680L-RC
FIXED IND 68UH 850MA 210MOHM SMD Product overview: PM105SB-680L-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 68UH, 850MA, 210MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 68UH, 850MA, 210MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-PM105SB-680L-RC can be used for catalog matching and distributor lookup.

FIXED IND 68UH 850MA 210MOHM SMD Product overview: PM105SB-680L-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 68UH, 850MA, 210MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 68UH, 850MA, 210MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-PM105SB-680L-RC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - PM105SB-680L-RCTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
PM105SB-680L-RCTR-ND
Fixed Inductors PM105SB-680L-RCTR-ND
68µH Shielded Wirewound Inductor 850mA 210mOhm Max Nonstandard

68µH Shielded Wirewound Inductor 850mA 210mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - PM105SB-680L-RCCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
PM105SB-680L-RCCT-ND
Fixed Inductors PM105SB-680L-RCCT-ND
68µH Shielded Wirewound Inductor 850mA 210mOhm Max Nonstandard

68µH Shielded Wirewound Inductor 850mA 210mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - PM105SB-680L-RCDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
PM105SB-680L-RCDKR-ND
Fixed Inductors PM105SB-680L-RCDKR-ND
68µH Shielded Wirewound Inductor 850mA 210mOhm Max Nonstandard

68µH Shielded Wirewound Inductor 850mA 210mOhm Max Nonstandard

Buy Now Datasheet
Inductor, Shielded, 68Uh, Smd; Inductance Bourns Jw Miller - 63K3538 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 68Uh, Smd; Inductance Bourns Jw Miller
63K3538
Inductor, Shielded, 68Uh, Smd; Inductance Bourns Jw Miller 63K3538
INDUCTOR, SHIELDED, 68UH, SMD; Inductance:68µH; RMS Current (Irms):850mA; Inductor Construction:Shielde d; Saturation Current (Isat):-; Product Range:PM105SB Series; DC Resistance Max:0.21ohm; Inductance Tolerance:± 15% RoHS Compliant: Yes

INDUCTOR, SHIELDED, 68UH, SMD; Inductance:68µH; RMS Current (Irms):850mA; Inductor Construction:Shielded; Saturation Current (Isat):-; Product Range:PM105SB Series; DC Resistance Max:0.21ohm; Inductance Tolerance:± 15% RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, Shielded, 68Uh, Smd; Inductance Bourns Jw Miller - 83R8622 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 68Uh, Smd; Inductance Bourns Jw Miller
83R8622
Inductor, Shielded, 68Uh, Smd; Inductance Bourns Jw Miller 83R8622
INDUCTOR, SHIELDED, 68UH, SMD; Inductance:68µH; RMS Current (Irms):850mA; Inductor Construction:Shielde d; Saturation Current (Isat):-; Product Range:PM105SB Series; DC Resistance Max:0.21ohm; Inductance Tolerance:± 15% RoHS Compliant: Yes

INDUCTOR, SHIELDED, 68UH, SMD; Inductance:68µH; RMS Current (Irms):850mA; Inductor Construction:Shielded; Saturation Current (Isat):-; Product Range:PM105SB Series; DC Resistance Max:0.21ohm; Inductance Tolerance:± 15% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-PM105SB-680L-RC PM105SB-680L-RCTR-ND 63K3538
Product Name SMD 68UH 850MA 210MOHM Inductor and Choke Fixed Inductors Inductor, Shielded, 68Uh, Smd; Inductance Bourns Jw Miller
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology
Technology Drum Core, Wirewound
Core Material Ferrite Ferrite; Drum Core, Wirewound
Inductance Range 68 microH 68 microH
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
Power Inductors - ECS-MPI4040R4-4R7-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
AX97 Series SMD Power Shielded Inductors - AX97-408R2 - Triad Magnetics
Specs
Technology Standard
Inductance Range 8.2 microH
DCR 0.0200 ohms
View Details
2 suppliers