Bourns, Inc. SMD 56UH 930MA 190MOHM Inductor and Choke PM105SB-560L-RC

Description
FIXED IND 56UH 930MA 190MOHM SMD Product overview: PM105SB-560L-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 56UH, 930MA, 190MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 56UH, 930MA, 190MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-PM105SB-560L-RC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 56UH 930MA 190MOHM SMD Product overview: PM105SB-560L-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 56UH, 930MA, 190MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 56UH, 930MA, 190MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-PM105SB-560L-RC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 56UH 930MA 190MOHM Inductor and Choke - 71-PM105SB-560L-RC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 56UH 930MA 190MOHM Inductor and Choke
71-PM105SB-560L-RC
SMD 56UH 930MA 190MOHM Inductor and Choke 71-PM105SB-560L-RC
FIXED IND 56UH 930MA 190MOHM SMD Product overview: PM105SB-560L-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 56UH, 930MA, 190MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 56UH, 930MA, 190MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-PM105SB-560L-RC can be used for catalog matching and distributor lookup.

FIXED IND 56UH 930MA 190MOHM SMD Product overview: PM105SB-560L-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 56UH, 930MA, 190MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 56UH, 930MA, 190MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-PM105SB-560L-RC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - M8442TR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
M8442TR-ND
Fixed Inductors M8442TR-ND
56µH Shielded Wirewound Inductor 930mA 190mOhm Max Nonstandard

56µH Shielded Wirewound Inductor 930mA 190mOhm Max Nonstandard

Buy Now Datasheet
Inductor, Shielded, 56Uh, Smd; Inductance Bourns Jw Miller - 63K3537 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 56Uh, Smd; Inductance Bourns Jw Miller
63K3537
Inductor, Shielded, 56Uh, Smd; Inductance Bourns Jw Miller 63K3537
INDUCTOR, SHIELDED, 56UH, SMD; Inductance:56µH; RMS Current (Irms):930mA; Inductor Construction:Shielde d; Saturation Current (Isat):-; Product Range:PM105SB Series; DC Resistance Max:0.19ohm; Inductance Tolerance:± 15% RoHS Compliant: Yes

INDUCTOR, SHIELDED, 56UH, SMD; Inductance:56µH; RMS Current (Irms):930mA; Inductor Construction:Shielded; Saturation Current (Isat):-; Product Range:PM105SB Series; DC Resistance Max:0.19ohm; Inductance Tolerance:± 15% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-PM105SB-560L-RC M8442TR-ND 63K3537
Product Name SMD 56UH 930MA 190MOHM Inductor and Choke Fixed Inductors Inductor, Shielded, 56Uh, Smd; Inductance Bourns Jw Miller
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology
Technology Drum Core, Wirewound
Inductance Range 56 microH 56 microH
Inductance Tolerance 15 (+/- %) 15 (+/- %) 15 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-HCMPI-0503Q - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Surface Mount Inductors - 1711153 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 1 microH
View Details